EN
  • EN
  • DE

NL7WB66US

Part No NL7WB66US
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST US8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Supply Voltage , Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 3.9ns, 6.3ns
-3db Bandwidth 186MHz
Charge Injection 7.5pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package US8
Family Part Number NL7WB66
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 755373-NL7WB66US
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL7WB66US CAD Model

Description

The ON Semiconductor NL7WB66US is a high-performance dual analog switch designed to deliver precision and reliability for a wide range of applications. This compact, ultra-low resistance device is an ideal solution for analog and digital signal switching, offering superior performance in a small footprint.

Key Features

  • Low On-Resistance: The NL7WB66US features ultra-low on-resistance (Ron) which typically stands at 0.5 Ohms, ensuring minimal signal distortion and power loss.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, making it versatile for use in various circuit designs.
  • High Current Handling: With a continuous current rating of up to 250 mA per switch, it can handle significant current levels for its size.
  • Dual Independent Switches: The device includes two independent SPST (Single Pole, Single Throw) switches, providing flexibility in signal routing within a single package.
  • Low Power Consumption: It features low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Fast Switching Speeds: Fast switching speeds ensure quick response times in critical applications, minimizing delays in signal processing.
  • Sub-1Ω Ron Flatness: The Ron flatness is less than 1Ω over the specified signal range, which contributes to excellent linearity and low signal distortion.

Applications

The NL7WB66US is suited for multiple applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Sample and hold circuits
  • Test and measurement equipment

Product Specifications

The NL7WB66US is available in a micro-miniature µDFN package, which is optimized for space-constrained applications. The package dimensions are 1.8mm x 1.4mm, with a height of only 0.55mm. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

With its combination of low on-resistance, high current handling, and small package size, the ON Semiconductor NL7WB66US dual analog switch represents a robust solution for designers looking to maximize performance while minimizing space and power consumption in their circuits.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess