EN
  • EN
  • DE
  • IT

NLAS4051DTR2G

Part No NLAS4051DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/ Demultiplexer TTL Compatible, Single-Pole, 8-Position Plus Common Off
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 2.5 V ~ 5 V
Dual Voltage Supply ±3V
Switch Time (Ton, Toff) (Maximum) 23ns, 23ns
-3db Bandwidth 95MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1231608-NLAS4051DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NLAS4051
Introduction Date June 14, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NLAS4051DTR2G CAD Model

Description

ON Semiconductor NLAS4051DTR2G Product Overview

The NLAS4051DTR2G is a high-performance analog switch from ON Semiconductor, designed for precision applications that require low on-resistance and low crosstalk. This component is part of the company's extensive range of switch and multiplexer devices, offering a reliable solution for signal routing in various electronic systems.

Key Features

  • Low On-Resistance: The NLAS4051DTR2G boasts an exceptionally low on-resistance, typically around 5 ohms, which ensures minimal signal attenuation and maintains signal integrity during switching.
  • Wide Voltage Range: It operates over a wide voltage range from 1.65V to 4.3V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • Single Supply Operation: This analog switch is capable of single supply operation, which simplifies power management in portable and battery-operated devices.
  • Bidirectional Signal Flow: The NLAS4051DTR2G allows bidirectional signal flow, providing flexibility in routing signals in either direction through the switch.
  • High-Speed Switching: Fast switch times characterize this device, with turn-on and turn-off times typically in the nanosecond range, making it suitable for high-speed applications.

Applications

The NLAS4051DTR2G is ideal for a range of applications where efficient signal routing is crucial. It is commonly used in:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication devices
  • Portable and battery-powered electronics
  • Test and measurement equipment

Package and Quality

ON Semiconductor's NLAS4051DTR2G is offered in a compact TSSOP-6 package, which is optimized for space-constrained applications. The device is also available in a lead-free package, which is in compliance with RoHS directives, making it an environmentally friendly choice for modern electronic designs. Furthermore, it is supported by ON Semiconductor's commitment to quality, ensuring reliable performance and durability in the field.

With its robust feature set and versatile application range, the NLAS4051DTR2G from ON Semiconductor is an excellent choice for designers looking to optimize their signal switching capabilities in compact and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.5150 $66.9500
310+ $0.4227 $131.0370
475+ $0.4095 $194.5125
655+ $0.3963 $259.5765
845+ $0.3830 $323.6350
1,130+ $0.3435 $388.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess