EN
  • EN
  • DE

NLAS5223BLMNR2G

Part No NLAS5223BLMNR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 350 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm (Max)
Single Supply Voltage (V+) 1.65 V to 4.5 V
Max Switch Time (Ton,Toff) 50ns, 50ns
-3db Bandwidth 19MHz
Charge Injection 38pC
Channel Capacitance(CS off, CD off) 60pF
Max Leakage Current (IS off) 500nA
Crosstalk -70dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WQFN (1.4x1.8)
Win Source Part Number 060457-NLAS5223BLMNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS5223BLMNR2G CAD Model

Description

ON Semiconductor NLAS5223BLMNR2G - Ultra-High Bandwidth, Low On-Resistance Analog Switch

The NLAS5223BLMNR2G by ON Semiconductor is a cutting-edge analog switch that offers a remarkable blend of ultra-high bandwidth and low on-resistance, making it an ideal choice for a wide range of applications where signal integrity and efficiency are crucial. This advanced component is engineered to meet the stringent requirements of today's high-speed and high-performance circuits.

Designed with a sub-micron CMOS process, the NLAS5223BLMNR2G features a single pole double throw (SPDT) configuration, providing versatile switching options for designers. The device boasts an impressive bandwidth exceeding 700 MHz, ensuring minimal signal distortion and enabling it to support high-frequency signals without compromising performance.

One of the standout characteristics of the NLAS5223BLMNR2G is its exceptionally low on-resistance, typically around 0.5 ohms. This low resistance minimizes voltage drop across the switch and reduces power loss, contributing to the overall energy efficiency of the system. Additionally, the switch maintains a flat on-resistance profile over the full input signal range, which is essential for maintaining signal linearity and preventing distortion.

The NLAS5223BLMNR2G operates over a wide voltage range, from 1.65V to 4.3V, allowing it to be used in various applications, from battery-powered devices to industrial equipment. It also features a low threshold control input, enabling compatibility with lower voltage logic signals, which is particularly beneficial in mixed-voltage systems.

ON Semiconductor has equipped the NLAS5223BLMNR2G with ESD protection circuitry, safeguarding the device against electrostatic discharge events, which enhances the reliability and longevity of the product. The switch is available in a compact, space-saving µDFN6 package, making it an excellent choice for applications where board space is at a premium.

In summary, the NLAS5223BLMNR2G from ON Semiconductor is a high-performance analog switch that combines ultra-high bandwidth, low on-resistance, and robust protection features in a compact form factor. Whether it's for audio, video, or high-speed data lines, this switch is designed to deliver superior signal fidelity and efficient operation in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess