EN
  • EN
  • DE

NLV14504BDR2G

Part No NLV14504BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 3 V ~ 18 V
Voltage - VCCB 3 V ~ 18 V
Output Type Non-Inverted
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NLV1450
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 649032-NLV14504BDR2G
Ultra Librarian 3D Model Ultra Librarian NLV14504BDR2G CAD Model

Description

ON Semiconductor NLV14504BDR2G Overview

The NLV14504BDR2G is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of applications requiring a binary counter. This device is part of ON Semiconductor's extensive portfolio, which is known for its reliability and efficiency in various electronic applications.

Key Features

  • Dual Binary Counter: The NLV14504BDR2G is a dual binary counter, which means it contains two individual counters within a single package. This feature allows for compact and efficient designs.
  • Wide Operating Voltage: It operates at a wide voltage range, making it suitable for use in systems with varying power supply levels. This versatility ensures that the NLV14504BDR2G can be integrated into a broad range of electronic circuits.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which is crucial for battery-powered applications and helps in reducing the overall energy consumption of the system.
  • High-Speed Operation: The NLV14504BDR2G is capable of high-speed operation, which is essential for applications that require rapid counting and timing functionalities.
  • Robust Temperature Performance: The device can operate over a wide temperature range, ensuring reliability and consistent performance even under varying environmental conditions.

Applications

The versatile nature of the NLV14504BDR2G makes it suitable for a variety of applications, including:

  • Timing circuits
  • Counting operations in industrial control systems
  • Frequency division applications
  • Automotive systems
  • Consumer electronics

Package and Quality

The NLV14504BDR2G comes in a compact SOIC-14 package, which is ideal for space-constrained applications. The device is manufactured to meet the stringent quality standards of ON Semiconductor, ensuring high reliability and performance consistency.

Environmental Compliance

ON Semiconductor is committed to environmental sustainability. The NLV14504BDR2G is designed to be compliant with various environmental regulations, making it an environmentally responsible choice for electronic designers and manufacturers.

In summary, the NLV14504BDR2G from ON Semiconductor is a robust, efficient, and versatile dual binary counter that is suitable for a wide array of applications. Its high-speed operation, low power consumption, and wide operating voltage range make it a valuable component in any electronic system design.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3927 $51.0510
315+ $0.3222 $101.4930
485+ $0.3122 $151.4170
665+ $0.3021 $200.8965
860+ $0.2920 $251.1200
1,150+ $0.2618 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess