EN
  • EN
  • DE

NM27C020V120

Part No NM27C020V120
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 2MBIT PARALLEL 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120 ns 32-PLCC (14x11.46)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (14x11.46)
Family Name NM27C020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929287-NM27C020V120
Ultra Librarian 3D Model Ultra Librarian NM27C020V120 CAD Model

Description

ON Semiconductor NM27C020V120 EPROM

The ON Semiconductor NM27C020V120 is a high-performance 2 Megabit (256K x 8) Electrically Programmable Read-Only Memory (EPROM) chip, offering fast read access times and low power consumption, making it an ideal choice for a wide range of applications. This EPROM is designed to retain data integrity over an extended period, with an industry-standard 32-pin vertical package that ensures compatibility with many circuit board layouts.

Key Features of the NM27C020V120 EPROM:

  • Density: 2 Megabit (256K x 8)
  • Access Time: 120 ns, providing quick data retrieval for performance-critical applications.
  • Single 5V Power Supply: Simplifies power management in circuit design.
  • Programming Voltage: 12.5V ± 0.25V, a standard programming voltage for EPROMs.
  • Extended Temperature Range: Operating temperature range of -40°C to +125°C, suitable for industrial applications.
  • Low Power Consumption: Features standby and active modes to conserve power usage.
  • Endurance: Capable of withstanding 1000 erase/program cycles, ensuring a long product lifecycle.
  • Data Retention: Guarantees data retention for a minimum of 10 years, providing reliability over time.

This EPROM is perfect for applications that require data storage that can be electrically programmed on-site but do not need frequent reprogramming. It is extensively used in embedded systems, microcontroller-based applications, boot ROMs, and various types of firmware storage. The device's high density and fast access time also make it suitable for use in computer BIOS chips, gaming consoles, and other consumer electronics where a robust non-volatile memory solution is required.

The NM27C020V120 is a testament to ON Semiconductor's commitment to providing reliable and durable memory solutions. Its compatibility with industry-standard programming equipment allows for seamless integration into existing product designs, minimizing the need for additional development and speeding up time to market for new products.

Whether for industrial, commercial, or consumer applications, the ON Semiconductor NM27C020V120 EPROM stands out as a reliable choice for designers looking to incorporate a dependable non-volatile memory component into their systems.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $14.3382
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess