EN
  • EN
  • DE

NRVB130LSFT1G

Part No NRVB130LSFT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 1A SOD123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 30 V 1A Surface Mount SOD-123FL
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123FL
Family Name NRVB130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVB130LSFT1GOSCT, NRVB130LSFT1G-ND, NRVB130LSFT1GOSTR, NRVB130LSFT1GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887589-NRVB130LSFT1G
Ultra Librarian 3D Model Ultra Librarian NRVB130LSFT1G CAD Model

Description

ON Semiconductor NRVB130LSFT1G - Schottky Barrier Diode

The NRVB130LSFT1G is a high-performance Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leading name in energy-efficient innovations. This diode is a state-of-the-art component that offers a perfect solution for applications requiring fast switching and low voltage drop.

With its low forward voltage drop (Vf) and fast reverse recovery time, the NRVB130LSFT1G is optimized for high-efficiency power management tasks. It is commonly used in switch-mode power supplies (SMPS), power factor correction (PFC) circuits, and other power conversion systems that demand minimal power loss and heat generation.

Key Features:

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing the power loss during conduction.
  • High Current Capacity: With a continuous forward current rating of 1 A, this diode can handle a substantial current, making it suitable for various high-load applications.
  • High Surge Current Capability: The NRVB130LSFT1G can withstand high surge currents, which is critical for protecting circuits against sudden surges that can occur during operation.
  • Power Dissipation: This Schottky diode has a power dissipation rating that ensures reliable operation even under high-power conditions.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability by providing extra protection against sudden voltage spikes.
  • Compact Package: Enclosed in a small, surface-mount SOD-123FL package, the NRVB130LSFT1G is ideal for space-constrained applications.
  • RoHS Compliant: The device adheres to RoHS directives, making it suitable for use in environmentally sensitive applications.

The NRVB130LSFT1G is not just a component but a crucial element that significantly improves the performance and reliability of your electronic designs. Whether you're designing power supplies, DC-DC converters, or other power-intensive applications, this Schottky Barrier Diode from ON Semiconductor is an excellent choice for achieving high efficiency and durability.

With its exceptional characteristics and ON Semiconductor's commitment to quality, the NRVB130LSFT1G stands out as a top-tier component for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
460+ $0.2176 $100.0960
715+ $0.2103 $150.3645
1,025+ $0.1956 $200.4900
1,330+ $0.1882 $250.3060
1,660+ $0.1809 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess