EN
  • EN
  • DE

NRVBA1H100T3G

Part No NRVBA1H100T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 1A SMA / Diode 100 V 1A Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 760 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 40 µA @ 100 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVBA1
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 887591-NRVBA1H100T3G
Ultra Librarian 3D Model Ultra Librarian NRVBA1H100T3G CAD Model

Description

Product Overview: NRVBA1H100T3G - ON Semiconductor

The NRVBA1H100T3G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This component is engineered to offer efficient power management and rectification in a variety of electronic applications. With its robust design and superior specifications, the NRVBA1H100T3G is an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • High Forward Surge Capability: This rectifier is capable of withstanding high surge currents, making it suitable for applications that experience transient over-voltages, ensuring reliability and longevity of the system.
  • Low Forward Voltage Drop: The NRVBA1H100T3G exhibits a low forward voltage drop, which contributes to reduced power loss and improved system efficiency, particularly important in power-sensitive designs.
  • High Junction Temperature: With an operating junction temperature range of -65°C to 175°C, this device can handle high-temperature environments, which is crucial for industrial and automotive applications.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being free of lead and other hazardous substances as per the RoHS directive, making it an eco-friendly choice for electronic manufacturers.
  • Surface Mount Package: The NRVBA1H100T3G comes in a surface-mount SMB package, which allows for efficient assembly and space-saving on the PCB.

Applications

The versatility of the NRVBA1H100T3G allows it to be used in a wide range of applications. Some of these include:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Reverse battery protection
  • Switch-mode power supplies (SMPS)

Technical Specifications

  • Package: SMB
  • Rectifier Type: Schottky Barrier
  • Peak Repetitive Reverse Voltage: 100 V
  • Average Rectified Forward Current: 1 A
  • Peak Forward Surge Current: 25 A
  • Operating Junction Temperature Range: -65°C to 175°C

With its combination of features and compliance with environmental standards, the NRVBA1H100T3G from ON Semiconductor is an excellent choice for engineers and designers looking to implement a reliable and efficient rectification solution in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0058 $50.1450
61+ $1.6458 $100.3938
95+ $1.5943 $151.4585
130+ $1.5429 $200.5770
168+ $1.4915 $250.5720
225+ $1.3372 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess