EN
  • EN
  • DE

DMB53D0UDW-7

Part No DMB53D0UDW-7
Manufacturer Diodes Incorporated
Catalog Transistors - Special Purpose
Description MOSFET NMOS+NPN TRANS SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, N-Channel
Applications General Purpose
Voltage Rating 45V NPN, 50V N-Channel
Current Rating 100mA PNP, 160mA N-Channel
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 014348-DMB53D0UDW-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMB53D0UDW-7 CAD Model

Description

The DMB53D0UDW-7 is a high-performance, dual P-channel enhancement mode field-effect transistor (FET) from Diodes Incorporated, designed for power management applications. This advanced MOSFET is engineered to provide efficient power conversion and control within electronic circuits, making it an ideal choice for a multitude of applications that require low power consumption and high efficiency.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and enhances overall efficiency, particularly important for battery-operated devices.
  • High Power Dissipation: With its capability for high power dissipation, the DMB53D0UDW-7 can handle significant amounts of power, making it suitable for more demanding applications.
  • Compact Footprint: The MOSFET comes in a small SOT-363 package, which is ideal for space-constrained applications without sacrificing performance.
  • Low Threshold Voltage: The low threshold voltage ensures that the transistor can be easily turned on with low gate voltages, which is beneficial for low-voltage drive applications.

Applications

The DMB53D0UDW-7 is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Portable Electronic Devices

Technical Specifications

Parameter Value Configuration Dual P-Channel Drain-Source Voltage (V<sub>DS) -20V Continuous Drain Current (I<sub>D) -3.7A Power Dissipation (P<sub>D) 1W Package SOT-363

With its combination of low on-resistance, high power dissipation, and compact size, the DMB53D0UDW-7 from Diodes Incorporated is a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Rohm Semiconductor
TRANS DUAL DTA143T/2SK2019 EMT6
Lowest to $0.1298
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0626
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,400 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess