EN
  • EN
  • DE

NRVUB1620CTR4

Part No NRVUB1620CTR4
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 338977-NRVUB1620CTR4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRVUB1620CTR4 CAD Model

Description

Product Overview: NRVUB1620CTR4 - ON Semiconductor

The NRVUB1620CTR4 is a robust, high-performance Rectifier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to cater to a wide array of applications, ensuring reliability and efficiency in power management tasks.

Key Features

  • Voltage Rating: The NRVUB1620CTR4 offers a reverse voltage rating of 200V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 16A, this component is capable of handling significant power levels, ideal for demanding electronic circuits.
  • Ultrafast Recovery Time: The device boasts an ultrafast recovery time, which minimizes power loss and improves efficiency in switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and enhances overall system efficiency.
  • Robust Design: Encased in a highly durable package, the NRVUB1620CTR4 is designed to withstand harsh conditions and provide reliable performance over its lifespan.

Applications

The NRVUB1620CTR4 is ideal for a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Automotive systems
  • Telecommunications equipment
  • Industrial power systems

Environmental and Quality Certifications

ON Semiconductor is committed to delivering high-quality products that meet rigorous environmental standards. The NRVUB1620CTR4 complies with RoHS directives, ensuring that it is free from hazardous substances. Additionally, the product is produced in facilities that are certified for quality management systems, ensuring consistent performance and reliability.

Conclusion

With its combination of high-voltage capability, significant current capacity, ultrafast recovery time, and low power loss, the NRVUB1620CTR4 from ON Semiconductor stands out as a superior choice for designers seeking to optimize power management in their electronic systems. Its robust design and compliance with environmental standards further solidify its position as a reliable and responsible choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess