The NSBC114TDXV6T1 from ON Semiconductor is a high-performance NPN bipolar transistor that offers an excellent balance of speed and power efficiency, making it an ideal choice for a wide range of electronic applications. This transistor is part of ON Semiconductor's portfolio of semiconductor components designed for high reliability and optimal performance.
Key Features
- Transistor Type: NPN - This transistor is a negative-positive-negative type bipolar junction transistor, which is commonly used for amplification and switching purposes.
- Configuration: Single - The NSBC114TDXV6T1 is a single transistor, allowing for precise control in circuit design.
- Collector- Emitter Voltage (VCEO): 50V - This parameter indicates the maximum voltage the transistor can tolerate between the collector and emitter terminals without breakdown.
- Collector Current (IC): 100mA - The maximum continuous current that can flow through the collector of the transistor.
- Power Dissipation (Pd): 250mW - The amount of power the transistor can dissipate without exceeding its maximum operating temperature.
- DC Current Gain (hFE): 220 at 5mA - This value represents the transistor's current amplification factor under specified conditions.
- Operating Temperature: -55°C to +150°C - The NSBC114TDXV6T1 can operate effectively within this wide temperature range, making it suitable for harsh environments.
- Mounting Type: Surface Mount - This transistor comes in a surface-mount package, which is ideal for modern, compact circuit designs.
- Package / Case: SOT-563, SOT-666 - The NSBC114TDXV6T1 is available in these small and efficient package types, which are perfect for space-constrained applications.
Applications
The NSBC114TDXV6T1 is versatile enough to be used in a variety of electronic circuits. It's commonly used in:
- Signal amplification
- Switching applications
- Audio amplifiers
- Driver stages in hi-fi systems
- Regulatory circuits
- Portable and consumer electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the NSBC114TDXV6T1 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the end-user.