EN
  • EN
  • DE

NSR0620P2T5G

Part No NSR0620P2T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 500MA SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 500mA (DC)
Voltage - Forward (Vf) (Max) @ If 520mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 9μA @ 20V
Capacitance @ Vr, F 12pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-923
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 025712-NSR0620P2T5G
Family Name NSR0620P2
Introduction Date August 08, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Computers & Computer Peripherals, Lighting, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian NSR0620P2T5G CAD Model

Description

The NSR0620P2T5G from ON Semiconductor is a state-of-the-art Schottky Barrier Diode designed for high-efficiency applications requiring a low forward voltage drop and fast switching. This diode is optimized for use in a wide range of electronic devices, including power supply circuits, inverters, and as a freewheeling diode in consumer and industrial applications.

Key Features

  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, the NSR0620P2T5G minimizes switching losses and is ideal for high-frequency applications.
  • Low Leakage Current: Its low leakage current ensures minimal power loss when the diode is in the off state, contributing to overall energy savings.
  • High Current Capacity: This diode can handle a high forward surge current, making it suitable for applications that require robust performance during transient conditions.
  • Small Package Size: The NSR0620P2T5G comes in a compact SOD-923 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to the latest RoHS directives and is lead-free, making it suitable for use in green products.

Applications

The versatility of the NSR0620P2T5G Schottky Barrier Diode allows it to be used in a variety of applications, including:

  • DC-DC converters
  • Power management devices
  • Reverse battery protection
  • Load switch
  • Step-down converters

Technical Specifications

Some of the key specifications of the NSR0620P2T5G include:

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 20 V
  • Forward Continuous Current (I<sub>F): 0.5 A
  • Peak Forward Surge Current (I<sub>FSM): 5.5 A
  • Operating Junction Temperature Range: -55°C to +125°C

In conclusion, the NSR0620P2T5G Schottky Barrier Diode from ON Semiconductor is a reliable and efficient solution for modern electronic applications requiring high-speed switching and low power loss. Its compact size and compliance with environmental standards make it a smart choice for designers looking to create eco-friendly and space-efficient products.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0594 $50.1930
1,800+ $0.0557 $100.2600
2,790+ $0.0538 $150.1020
4,000+ $0.0500 $200.0000
5,190+ $0.0482 $250.1580
6,480+ $0.0463 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess