EN
  • EN
  • DE
  • IT

NST45010MW6T1G

Part No NST45010MW6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 45V 0.1A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual) Matched Pair
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 220 @ 2mA, 5V
Maximum Power Dissipation 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 025735-NST45010MW6T1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NST45010MW6T1G CAD Model

Description

ON Semiconductor NST45010MW6T1G Product Overview

The NST45010MW6T1G is a high-performance, N-channel Trench MOSFET designed and manufactured by the renowned ON Semiconductor. This compact and efficient power management component is an ideal choice for a wide range of applications that require a combination of low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Switching Speed: With its fast switching capabilities, the NST45010MW6T1G is suitable for high-frequency applications, ensuring minimal power loss during transitions.
  • Enhanced Power Density: The MOSFET's small footprint in a SOT-363 package allows for a high power density, making it an excellent choice for space-constrained designs.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage circuits.

Applications

The versatility of the NST45010MW6T1G allows it to be used in a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • Load switches
  • Battery-powered devices
  • Motor control systems
  • Computing and telecommunications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NST45010MW6T1G is no exception. It is produced with the highest manufacturing standards and subjected to rigorous testing to ensure performance and durability.

Environmental Compliance

Furthermore, the NST45010MW6T1G complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful materials and is suitable for use in environmentally sensitive applications.

In summary, the NST45010MW6T1G from ON Semiconductor is a robust and efficient solution for designers who require a high-performance N-channel MOSFET. Its low on-resistance, high switching speed, and compact form factor make it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

ON Semiconductor
TRANS 2NPN 45V 0.1A SOT-363
Lowest to $1.2480
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $0.1607
ON Semiconductor
TRANS NPN/PNP 45V 0.1A SOT-363
Lowest to $0.1635
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panjit
SOT-363, TRANSISTOR
Lowest to $0.0382
Micron Technology Inc.
NPN SILICON QUAD AMPLIFIER/SWITC
Need more? Email Us
Central Semiconductor Corp
Dual Transistors | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
Sanken
TRANS 2NPN/2PNP DARL 60V 10SIP
Need more? Email Us
ON Semiconductor
TRANS 2PNP 60V 1A
Lowest to $0.3704

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3260 $57.0500
420+ $0.2676 $112.3920
650+ $0.2592 $168.4800
895+ $0.2508 $224.4660
1,155+ $0.2425 $280.0875
1,550+ $0.2174 $336.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,067 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess