EN
  • EN
  • DE

NSV60601MZ4T1G

Part No NSV60601MZ4T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 6A SOT-223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Bipolar (BJT) Transistor NPN 60 V 6 A 100MHz 800 mW Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NSV60601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NSV60601MZ4T1GOSDKR, NSV60601MZ4T1GOSCT, NSV60601MZ4T1G-ND, NSV60601MZ4T1GOSTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887675-NSV60601MZ4T1G
Ultra Librarian 3D Model Ultra Librarian NSV60601MZ4T1G CAD Model

Description

ON Semiconductor NSV60601MZ4T1G Product Overview

The ON Semiconductor NSV60601MZ4T1G is a high-performance, energy-efficient voltage regulator designed to meet the rigorous demands of modern electronic applications. This regulator is part of ON Semiconductor's extensive portfolio of power management solutions, engineered to provide reliable and stable voltage control for a wide variety of devices and systems.

Key Features

  • Output Voltage: The NSV60601MZ4T1G offers a precise output voltage, ensuring consistent performance and power supply to the connected components.
  • Low Dropout: Featuring a low dropout voltage, this regulator maintains its efficiency even when the input voltage is close to the output voltage, making it ideal for battery-operated devices where power conservation is critical.
  • High Accuracy: With its high accuracy in voltage regulation, the NSV60601MZ4T1G ensures the sensitive electronic components receive the correct voltage, thus safeguarding them against potential damage caused by voltage fluctuations.
  • Current Capacity: This component can deliver a steady current, suitable for a range of applications, from microcontrollers to portable electronics.
  • Thermal Performance: The device is designed with superior thermal performance in mind, ensuring it operates within safe temperature ranges under various conditions.
  • Package: The NSV60601MZ4T1G comes in a compact, surface-mount package that is conducive to modern, space-constrained electronic designs.

Applications

The versatility of the NSV60601MZ4T1G makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and digital cameras
  • Wireless LAN and Bluetooth devices
  • GPS receivers
  • Medical devices and healthcare products

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSV60601MZ4T1G is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability and minimal downtime for the systems it powers. With its robust design and ON Semiconductor's reputation for quality, this voltage regulator is a dependable choice for designers and engineers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5392 $51.2240
230+ $0.4425 $101.7750
350+ $0.4286 $150.0100
485+ $0.4148 $201.1780
625+ $0.4010 $250.6250
835+ $0.3595 $300.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess