EN
  • EN
  • DE

NSVBC124EPDXV6T1G

Part No NSVBC124EPDXV6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description SS SOT563 DUAL RSTR XSTR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 42 Weeks
Features Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 339mW Surface Mount SOT-563
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name NSVBC124
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887686-NSVBC124EPDXV6T1G
Ultra Librarian 3D Model Ultra Librarian NSVBC124EPDXV6T1G CAD Model

Description

Introducing the NSVBC124EPDXV6T1G Voltage Regulator by ON Semiconductor

The NSVBC124EPDXV6T1G is a state-of-the-art voltage regulator designed and manufactured by ON Semiconductor, a global leader in energy-efficient innovations. This compact, high-performance component is engineered to meet the rigorous demands of modern electronic applications, providing a reliable and stable voltage supply for a wide range of devices.

Key Features

  • High Precision: The NSVBC124EPDXV6T1G offers a precise voltage regulation, ensuring that your electronic devices operate within their optimal voltage range, thus enhancing their performance and longevity.
  • Low Dropout: With a low dropout voltage, this regulator maintains efficiency even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Thermal Protection: It comes with built-in thermal shutdown protection that safeguards the device from overheating, thereby ensuring safe operation under varying conditions.
  • Current Limiting: The integrated current limiting feature prevents damage from overcurrent conditions, adding an extra layer of security for your sensitive electronic components.
  • Wide Operating Temperature Range: This component is designed to perform reliably across a broad temperature spectrum, making it suitable for industrial and automotive applications that require robust performance in challenging environments.

Applications

The NSVBC124EPDXV6T1G is versatile and can be used in a multitude of applications including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Portable and Battery-Powered Devices

Quality and Reliability

ON Semiconductor's commitment to quality is reflected in the NSVBC124EPDXV6T1G's construction and performance. This product is manufactured using the latest technologies and is subject to rigorous testing to ensure it meets the highest standards of reliability and durability.

Eco-Friendly Design

In line with ON Semiconductor's dedication to environmental sustainability, the NSVBC124EPDXV6T1G is produced with eco-friendly materials and processes, reducing its ecological footprint and making it a responsible choice for environmentally conscious organizations.

Whether you're designing cutting-edge electronics or looking to upgrade existing systems, the NSVBC124EPDXV6T1G from ON Semiconductor is an excellent choice for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
TRANS BRT NPN DUAL 50V SOT363
Lowest to $0.0292
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
Infineon Technologies
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $7.3302
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess