EN
  • EN
  • DE

NSVDTA143ZET1G

Part No NSVDTA143ZET1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PNP 50V BIPOLAR SC75-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SC-75, SOT-416
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Mounting Surface Mount
Package SC-75, SOT-416
Case / Package SC-75, SOT-416
Family Name NSVDTA143
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887700-NSVDTA143ZET1G
Ultra Librarian 3D Model Ultra Librarian NSVDTA143ZET1G CAD Model

Description

ON Semiconductor NSVDTA143ZET1G PNP Transistor

The NSVDTA143ZET1G from ON Semiconductor is a high-performance PNP transistor designed to meet the needs of a wide range of electronic applications. This small signal bipolar transistor is part of ON Semiconductor's extensive portfolio of energy-efficient devices, offering designers a reliable and versatile component for their circuit designs.

Key Features

  • Device Type: PNP Transistor
  • Configuration: Single
  • Collector-Base Voltage (VCBO): -30 V
  • Collector-Emitter Voltage (VCEO): -20 V
  • Emitter-Base Voltage (VEBO): -5 V
  • Collector Current (IC): -500 mA
  • Power Dissipation (Pd): 225 mW
  • DC Current Gain (hFE): 100 to 600
  • Operating Temperature Range: -55°C to +150°C
  • Package / Case: SOT-523
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Applications

The NSVDTA143ZET1G is suitable for a broad spectrum of applications, particularly where space is at a premium and energy efficiency is desired. It is commonly used in:

  • Signal processing
  • Power management
  • Amplification
  • Switching applications
  • Linear amplification and switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSVDTA143ZET1G is no exception. Manufactured with state-of-the-art technology, this PNP transistor ensures high reliability and performance for the most demanding applications. Its robust design is capable of withstanding extreme temperatures and is built to offer a long operational lifespan.

Environmental Compliance

In alignment with global environmental standards, the NSVDTA143ZET1G is a RoHS-compliant component, ensuring that it conforms with environmental regulations by avoiding the use of hazardous substances. This makes it suitable for use in eco-friendly products and contributes to the reduction of electronic waste.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,740+ $0.0333 $57.9420
4,220+ $0.0274 $115.6280
6,555+ $0.0265 $173.7075
9,010+ $0.0256 $230.6560
11,630+ $0.0249 $289.5870
15,625+ $0.0222 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 1740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess