EN
  • EN
  • DE

NSVMMBD717LT1G

Part No NSVMMBD717LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 20V SC70-3 / Diode Array 1 Pair Common Anode 20 V 10mA (DC) Surface Mount SC-70, SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Diode Configuration 1 Pair Common Anode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) (per Diode) 10mA (DC)
Voltage - Forward (Vf) (Max) @ If 370 mV @ 1 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 1 µA @ 20 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number NSVMMBD717
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 3,000 pcs
Win Source Part Number 1383070-NSVMMBD717LT1G
Ultra Librarian 3D Model Ultra Librarian NSVMMBD717LT1G CAD Model

Description

ON Semiconductor NSVMMBD717LT1G - Dual Common Anode Schottky Barrier Diode

The NSVMMBD717LT1G from ON Semiconductor is a high-performance, dual common anode Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It features a low forward voltage drop and fast switching speed, which enhances the overall efficiency of the system in which it is used.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which translates into reduced power loss and improved system efficiency, especially in low-voltage applications.
  • Fast Switching Speed: With its quick response time, the NSVMMBD717LT1G is suitable for high-frequency operations, making it a perfect fit for switch-mode power supplies, DC-DC converters, and other power management tasks.
  • Dual Diode Configuration: The common anode configuration allows for the simplification of PCB layout and can be advantageous in applications requiring a shared anode connection, such as full-wave rectification.
  • Power Dissipation: It is capable of handling power dissipation of up to 225 mW, ensuring reliable performance in a variety of circuits.
  • Temperature Range: The operating junction temperature range of -55°C to +150°C ensures stability and reliability across a wide range of environmental conditions.
  • RoHS Compliant: As an ON Semiconductor product, it is RoHS compliant, which means it meets the environmental standards by restricting the use of certain hazardous substances.

Applications

The NSVMMBD717LT1G is versatile and can be used in a wide array of electronic circuits. Some of its typical applications include:

  • Power Management Systems
  • DC-DC Converters
  • Switch-mode Power Supplies (SMPS)
  • Reverse Battery Protection
  • Portable Devices
  • Automotive Circuits
  • Full-Wave Bridge Rectification

With its robust design and efficient performance, the NSVMMBD717LT1G from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess