EN
  • EN
  • DE

NSVMMUN2131LT1G

Part No NSVMMUN2131LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 0.246W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 8 @ 5mA, 10V
Max Vce (sat) 250mV @ 5mA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 246mW
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 113643-NSVMMUN2131LT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSVMMUN2131LT1G CAD Model

Description

ON Semiconductor NSVMMUN2131LT1G - Product Overview

The NSVMMUN2131LT1G is a high-performance, dual PNP transistor from ON Semiconductor, a leading provider of semiconductor solutions. This product is designed to offer a compact and efficient solution for a wide range of applications, including power management, signal processing, and amplification in consumer, automotive, and industrial markets.

Key Features

  • Transistor Type: Dual PNP Bipolar Transistor, which allows for the control of large currents with a small input signal.
  • Configuration: Dual, enabling the integration of two PNP transistors in a single package for space-saving and reduced component count.
  • Collector-Emitter Voltage (VCEO): 50V, providing a good balance between performance and robustness for a variety of applications.
  • Collector Current (IC): 100mA, making it suitable for moderate power applications.
  • DC Current Gain (hFE): 100 at 10mA 5V, ensuring efficient current amplification.
  • Power Dissipation: 225mW, allowing for effective operation without overheating.
  • Operating Temperature Range: -55°C to +150°C, offering reliability in extreme conditions.
  • Package / Case: SOT-23-3, a small and versatile surface-mount package that is widely used in the industry.

Applications

The NSVMMUN2131LT1G is ideal for a range of applications that require reliable switching and amplification. Some of these applications include:

  • Power management systems
  • Signal amplification circuits
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Automotive modules
  • Control systems in industrial equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The NSVMMUN2131LT1G is manufactured with the latest technology to ensure high reliability and performance for critical applications. With ON Semiconductor's expertise in semiconductor design and manufacturing, customers can expect a product that delivers consistent performance and longevity.

You May Also Be Interested in

Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
Single, Pre-Biased Bipolar Transistors RoHS
Lowest to $0.2576
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT23
Lowest to $0.2329
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 10PN H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,070+ $0.0542 $57.9940
2,600+ $0.0445 $115.7000
4,025+ $0.0431 $173.4775
5,545+ $0.0417 $231.2265
7,165+ $0.0403 $288.7495
9,585+ $0.0362 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 1070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess