EN
  • EN
  • DE

NSVUMC5NT2G

Part No NSVUMC5NT2G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN/PNP 50V SC88A  /  Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 150mW Surface Mount SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Package Tape & Reel
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 47kOhms, 4.7kOhms
Resistor - Emitter Base (R2) 47kOhms, 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V / 20 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 150mW
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NSVUMC5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names NSVUMC5NT2GOSDKR,NSVUMC5NT2G-ND,2156-NSVUMC5NT2G-OS,NSVUMC5NT2GOSCT,NSVUMC5NT2GOSTR,ONSONSNSVUMC5NT2G
Standard Package 3,000
Win Source Part Number 958418-NSVUMC5NT2G
Ultra Librarian 3D Model Ultra Librarian NSVUMC5NT2G CAD Model

Description

ON Semiconductor NSVUMC5NT2G Ultra-High Efficiency MOSFET

The NSVUMC5NT2G from ON Semiconductor is a cutting-edge, ultra-high efficiency MOSFET that has been engineered to meet the demanding requirements of modern electronic applications. Designed with a focus on minimizing power losses, this MOSFET is an ideal choice for power management tasks in a wide range of electronic devices, from consumer electronics to industrial systems.

This product features a compact and durable SOT-723 package, which not only saves valuable board space but also ensures robust performance even under challenging conditions. With its low on-state resistance (R<sub>DS(on)), the NSVUMC5NT2G significantly reduces conduction losses, leading to improved overall efficiency in your electronic circuits.

One of the key attributes of the NSVUMC5NT2G is its low threshold voltage, which allows for low-voltage operation and makes it suitable for logic-level applications. This characteristic, combined with fast switching speeds, contributes to the reduction of switching losses, further enhancing the energy efficiency of the device.

The MOSFET is also characterized by its high continuous drain current capability, which enables it to handle significant power without compromising performance. This feature is particularly beneficial in applications that require high current density and power handling, such as DC-DC converters, motor control circuits, and power supply modules.

ON Semiconductor has designed the NSVUMC5NT2G with reliability in mind. It is AEC-Q101 qualified, meaning it meets the stringent quality standards required for automotive applications. This qualification assures users of the product's reliability and longevity, even in the harsh environmental conditions typically found in automotive settings.

In summary, the NSVUMC5NT2G MOSFET from ON Semiconductor is a superior choice for designers looking for a high-performance, efficient, and reliable power management solution. Its combination of low on-state resistance, low threshold voltage, high current capability, and AEC-Q101 qualification makes it a versatile component suitable for a multitude of applications where power efficiency and reliability are paramount.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and supporting technical documentation available from ON Semiconductor.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1501 $57.7885
940+ $0.1231 $115.7140
1,455+ $0.1194 $173.7270
2,000+ $0.1155 $231.0000
2,590+ $0.1116 $289.0440
3,465+ $0.1000 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess