EN
  • EN
  • DE

DSC2P01R0L

Part No DSC2P01R0L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 50V 0.5A MINI3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN - Darlington 50 V 500 mA - 200 mW Surface Mount Mini3-G3-B-B
Manufacturer Panasonic
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package Mini3-G3-B-B
Family Name DSC2P01
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DSC2P01R0LCT, DSC2P01R0L-ND, DSC2P01R0LTR, DSC2P01R0LDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917575-DSC2P01R0L
Ultra Librarian 3D Model Ultra Librarian DSC2P01R0L CAD Model

Description

The Panasonic 917575-DSC2P01R0L is a high popularity bipolar (BJT) transistor NPN - Darlington that belongs to the Discrete Semiconductor Products family.

    You May Also Be Interested in

    ON Semiconductor
    TRANS PNP 80V 1.5A TO-126
    Need more? Email Us
    Diodes Incorporated
    NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
    Need more? Email Us
    ON Semiconductor
    NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
    Lowest to $0.2599
    ON Semiconductor
    Amplifier Transistors
    Lowest to $0.0401
    Diodes Incorporated
    NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
    Lowest to $0.2069
    ON Semiconductor
    Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
    Need more? Email Us
    ON Semiconductor
    NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
    Need more? Email Us
    Central Semiconductor Corp
    POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
    Lowest to $0.8166
    ON Semiconductor
    TRANS PNP 45V 0.1A TO-92
    Need more? Email Us

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.2271
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess