EN
  • EN
  • DE

NTA7002NT1G

Part No NTA7002NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 0.154A SOT-416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 154mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 100μA
Max Input Capacitance 20pF @ 5V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 300mW (Tj)
Maximum Rds On at Id,Vgs 7 Ohm @ 154mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Dimension SC-75, SOT-416
Win Source Part Number 025744-NTA7002NT1G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Multimedia, Industrial
Ultra Librarian 3D Model Ultra Librarian NTA7002NT1G CAD Model

Description

ON Semiconductor NTA7002NT1G - N-Channel Power MOSFET

The ON Semiconductor NTA7002NT1G is a high-performance N-Channel Power MOSFET designed for a variety of applications that require efficient power management and high switching performance. This MOSFET utilizes advanced trench technology to provide excellent on-resistance and a high switching speed.

Key Features

  • Low On-Resistance: The NTA7002NT1G features a low on-resistance of typically only 45 mΩ at 10 V gate-to-source voltage, which enhances its efficiency in conducting applications.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 7.5 A, making it suitable for high-power applications.
  • High Switching Speed: Fast switching speed is a hallmark of this device, which is crucial for reducing energy losses during power conversion.
  • Low Gate Charge: The device has a low gate charge, which reduces the power needed to switch the device on and off, further improving efficiency.
  • Small Package: The NTA7002NT1G comes in a compact SOT-223 package, allowing for space-saving designs in dense circuit layouts.

Applications

With its robust performance characteristics, the NTA7002NT1G is ideal for a range of applications, including:

  • Power Management
  • DC/DC Converters
  • Motor Control
  • Load Switching
  • Battery Management Systems

Technical Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 60 V I<sub>D (Continuous Drain Current) 7.5 A R<sub>DS(on) (On-Resistance) 45 mΩ Package SOT-223

In summary, the ON Semiconductor NTA7002NT1G is a versatile and reliable N-Channel Power MOSFET that offers high efficiency, low power dissipation, and high current handling capabilities, making it a top choice for designers seeking performance and compactness in their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
1,640+ $0.0305 $50.0200
4,000+ $0.0250 $100.0000
6,200+ $0.0242 $150.0400
8,515+ $0.0235 $200.1025
11,015+ $0.0227 $250.0405
14,780+ $0.0203 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 587,950 pieces
MOQ: 1640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess