EN
  • EN
  • DE

NTB60N06LT4

Part No NTB60N06LT4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 60A D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 65nC @ 5V
Max Input Capacitance 3075pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 2.4W (Ta), 150W (Tj)
Maximum Rds On at Id,Vgs 16 mOhm @ 30A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1006593-NTB60N06LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTB60N06LT4 CAD Model

Description

ON Semiconductor NTB60N06LT4 Power MOSFET Overview

The NTB60N06LT4 from ON Semiconductor is a high-performance Power MOSFET designed for a wide range of applications requiring efficient power management and high current handling capabilities. This device is part of ON Semiconductor's Trench Power MOSFET product line, known for its low on-state resistance and minimal gate charge, making it an ideal choice for power-intensive operations.

Key Features

  • Low On-Resistance: The NTB60N06LT4 boasts an exceptionally low on-state resistance (R<sub>DS(on)), which reduces power loss and improves efficiency in high-current applications.
  • High Current Handling: With a continuous drain current (I<sub>D) of 60A, this MOSFET can handle significant current loads, making it suitable for power supply and motor control circuits.
  • High-Temperature Operation: It is capable of operating at junction temperatures up to 175°C, providing reliable performance even under thermal stress.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, simplifying the interface with microcontrollers and other logic devices.
  • Fast Switching Speed: The NTB60N06LT4 is designed for fast switching applications, which is critical for reducing switching losses in power converters and regulators.

Applications

The versatility of the NTB60N06LT4 allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switching regulators
  • Power inverters

Package and Reliability

The NTB60N06LT4 is housed in a D2PAK (TO-263) package, which is known for its robustness and excellent thermal performance. The package is designed to handle high levels of power dissipation, making it suitable for high-power applications. ON Semiconductor's commitment to quality ensures that this MOSFET meets stringent reliability standards, providing designers with a dependable component for their power management solutions.

Overall, the NTB60N06LT4 Power MOSFET from ON Semiconductor is a high-quality component that offers a balance of efficiency, power handling, and reliability, making it an excellent choice for engineers and designers working on advanced power systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess