EN
  • EN
  • DE

NTBG015N065SC1

Part No NTBG015N065SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SILICON CARBIDE MOSFET, NCHANNEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201535-NTBG015N065SC1
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 145A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 15V, 18V
Ultra Librarian 3D Model Ultra Librarian NTBG015N065SC1 CAD Model

Description

ON Semiconductor NTBG015N065SC1: A Powerhouse in Efficiency and Performance

Introducing the NTBG015N065SC1, a state-of-the-art N-channel power MOSFET brought to you by ON Semiconductor, a leading figure in energy-efficient innovations. This robust semiconductor device is designed to cater to a plethora of high-performance applications, ensuring optimal efficiency and reliability.

Key Features

  • Advanced Technology: The NTBG015N065SC1 is fabricated using ON Semiconductor's cutting-edge silicon carbide (SiC) technology, which provides superior thermal characteristics and enables high-frequency operation.
  • Low On-Resistance: With an extremely low on-resistance (R<sub>DS(on)) of 15 mΩ, this MOSFET minimizes conduction losses, thus improving overall system efficiency.
  • High Breakdown Voltage: A robust breakdown voltage of 650V ensures that the device can handle high voltage applications with ease, providing a margin of safety in the most demanding conditions.
  • High-Speed Switching: Designed for fast switching applications, the NTBG015N065SC1 supports efficient power conversion in inverters, converters, and power supplies.
  • Reduced Parasitics: The package design minimizes parasitic inductances and capacitances, which is critical for high-speed switching performance.

Applications

  • Electric Vehicle (EV) Chargers
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • DC-DC Converters
  • Solar Inverters
  • Switch Mode Power Supplies (SMPS)

The NTBG015N065SC1 is not only a testament to ON Semiconductor's commitment to providing advanced power management solutions but also exemplifies their dedication to pushing the boundaries of efficiency and performance. Whether you're designing power systems for consumer electronics, industrial applications, or renewable energy solutions, this MOSFET is engineered to deliver unparalleled results.

Choose ON Semiconductor's NTBG015N065SC1 for your next project and experience the difference that premium quality and cutting-edge technology can make in your power management systems.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess