EN
  • EN
  • DE

NTBLS4D0N15MC

Part No NTBLS4D0N15MC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 19A (Ta), 187A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Rds On (Max) @ Id, Vgs 4.4mOhm @ 80A, 10V
Vgs(th) (Max) @ Id 4.5V @ 584µA
Gate Charge (Qg) (Max) @ Vgs 90.4 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7490 pF @ 75 V
Power Dissipation (Max) 3.4W (Ta), 316W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-HPSOF
Package / Case 8-PowerSFN
Base Product Number NTBLS4
Other Names 488-NTBLS4D0N15MCTR,488-NTBLS4D0N15MCCT,488-NTBLS4D0N15MCDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278232-NTBLS4D0N15MC
Ultra Librarian 3D Model Ultra Librarian NTBLS4D0N15MC CAD Model

Description

The NTBLS4D0N15MC is a cutting-edge semiconductor device crafted by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to the demanding needs of modern electronic circuits, providing efficient power management and protection in a compact package.

Key Features

  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), making it suitable for high-power applications.
  • Power Dissipation: With its impressive power dissipation capabilities, the NTBLS4D0N15MC can handle significant amounts of power without overheating.
  • Thermal Management: The product is designed with superior thermal management features, ensuring reliable performance even under high-temperature conditions.
  • Compact Footprint: The small and efficient design allows for a more compact circuit layout and saves valuable board space in dense applications.

Applications

The NTBLS4D0N15MC is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Battery Management Systems
  • Switching Regulators

Technical Specifications

Parameter Value Package DFN-8 R<sub>DS(on) Low I<sub>D High Power Dissipation Optimized Operating Temperature -55°C to 150°C

ON Semiconductor's NTBLS4D0N15MC is an exceptional choice for designers looking for a robust and efficient power management solution. Its superior performance, combined with a small form factor, makes it an ideal choice for space-constrained applications that require high-efficiency power control.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1407 $55.2663
20+ $5.0385 $100.7700
31+ $4.8811 $151.3141
43+ $4.7236 $203.1148
55+ $4.5662 $251.1410
74+ $4.0938 $302.9412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess