EN
  • EN
  • DE

NTD14N03RT4G E3

Part No NTD14N03RT4G E3
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340017-NTD14N03RT4G E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD14N03RT4G E3 CAD Model

Description

ON Semiconductor NTD14N03RT4G E3 Overview

The NTD14N03RT4G E3 from ON Semiconductor is a robust and efficient N-channel MOSFET designed to handle high-power switching and amplification applications. This field-effect transistor (FET) is a part of ON Semiconductor's portfolio of energy-efficient devices, offering designers a reliable solution for their circuit needs. The NTD14N03RT4G E3 is ideal for a wide range of applications, including power management in consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: DPAK (TO-252) form factor for efficient thermal management and compact design.
  • Drain-to-Source Voltage (V<sub>DS): 30V, which allows it to be used in a variety of circuits operating at moderate voltages.
  • Continuous Drain Current (I<sub>D): 14A, providing ample current handling capability for high-power applications.
  • R<sub>DS(on): Low on-resistance, minimizing power losses and improving efficiency.
  • Gate Charge (Q<sub>g): Low gate charge for faster switching performance.
  • Temperature Range: Capable of operating over a wide temperature range, ensuring reliability in various environments.
  • RoHS Compliant: Meets environmental standards by avoiding the use of hazardous substances.

Applications

The NTD14N03RT4G E3 MOSFET is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor control circuits
  • Automotive applications
  • Switching regulators
  • Load switches

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the NTD14N03RT4G E3 is no exception. This MOSFET is manufactured using advanced processing techniques to ensure high reliability and functionality in demanding conditions. Its robust design and high-efficiency operation make it a preferred choice for engineers looking to optimize their power management systems.

In summary, the NTD14N03RT4G E3 from ON Semiconductor is a high-performance N-channel MOSFET that offers a combination of efficiency, reliability, and versatility, making it suitable for a broad range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8986 $58.4090
160+ $0.7380 $118.0800
245+ $0.7149 $175.1505
335+ $0.6918 $231.7530
435+ $0.6687 $290.8845
580+ $0.5994 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess