EN
  • EN
  • DE

NTD18N06L-1G

Part No NTD18N06L-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 18A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 22nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 675pF @ 25V
Vgs (Maximum) ±15V
Power Dissipation (Maximum) 2.1W (Ta), 55W (Tj)
Rds On (Maximum) @ Id, Vgs 65 mOhm @ 9A, 5V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package I-Pak
Package TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1232353-NTD18N06L-1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTD18N06L
Introduction Date September 05, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTD18N06L-1G CAD Model

Description

ON Semiconductor NTD18N06L-1G Power MOSFET

The NTD18N06L-1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of a variety of applications, including power management, load switching, and motor control in the automotive, industrial, and consumer markets.

Key Features

  • Low R<sub>DS(on): The device boasts a low on-resistance, which ensures minimal power loss and heat generation during operation, leading to improved efficiency and reliability.
  • High Current Capability: With a continuous drain current of 18 A, the NTD18N06L-1G can handle significant current, making it suitable for high-power applications.
  • Logic Level Gate Drive: The MOSFET can be driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital circuits without the need for additional level shifting.
  • Robust Thermal Performance: Encased in a TO-252 (DPAK) package, it provides excellent thermal performance and is designed to handle high temperatures in challenging environments.

Applications

  • Automotive systems
  • DC/DC converters and power supplies
  • Load switches
  • Motor control circuits
  • Solenoid and relay drivers

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTD18N06L-1G is no exception. It is designed to meet rigorous industry standards, ensuring long-term performance even in the most demanding conditions.

Environmental Compliance

The NTD18N06L-1G is a RoHS-compliant and Pb-free product, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this MOSFET, customers are making a choice that supports both their technical requirements and environmental sustainability.

Ordering Information

For ordering, the NTD18N06L-1G is available in the DPAK package and is provided in tape and reel packaging for efficient assembly during manufacturing processes. For detailed ordering and shipping information, please refer to the ON Semiconductor website or contact your local ON Semiconductor sales office.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess