EN
  • EN
  • DE

NTD18N06LG

Part No NTD18N06LG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 18A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 18A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 22nC @ 5V
Max Input Capacitance 675pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 2.1W (Ta), 55W (Tj)
Maximum Rds On at Id,Vgs 65 mOhm @ 9A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083752-NTD18N06LG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD18N06LG CAD Model

Description

ON Semiconductor NTD18N06LG MOSFET Overview

The NTD18N06LG from ON Semiconductor is a high-performance Power MOSFET designed for a broad range of applications. It is part of ON Semiconductor's PowerMOS V series, which is renowned for its low on-resistance and high switching performance. This MOSFET is particularly suitable for power management tasks in automotive, industrial, and consumer electronics where efficiency and reliability are critical.

Key Features

  • Low R<sub>DS(on): The device features a low drain-to-source on-resistance of typically 18 mΩ at 10 V, which minimizes conduction losses and improves overall efficiency.
  • High Current Capacity: With a continuous drain current of 18 A, the NTD18N06LG is capable of handling high current loads, making it ideal for power-intensive applications.
  • High Temperature Operation: The MOSFET is designed to operate at junction temperatures up to 175°C, ensuring reliable performance even under harsh conditions.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, which simplifies the design of driving circuits and is compatible with microcontroller outputs.

Applications

The versatility of the NTD18N06LG allows it to be used in a variety of applications, including:

  • Automotive systems such as fuel pumps, DC-DC converters, and motor drives.
  • Power supply units for consumer electronics.
  • Switching regulators and power switches in industrial equipment.
  • LED lighting solutions and power management modules.

Package and Environmental Compliance

The NTD18N06LG is available in a TO-252 (DPAK) package, which is designed for surface-mount technology (SMT) and is well-suited for compact PCB layouts. Moreover, it complies with RoHS and is free from lead and other environmentally sensitive materials, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the NTD18N06LG MOSFET by ON Semiconductor is a robust, efficient, and versatile component that meets the needs of modern electronic designs requiring high performance and reliability. Its low on-resistance, high current capacity, and ability to withstand high temperatures make it a top choice for engineers and designers working on a wide range of power management applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess