EN
  • EN
  • DE

NTD20N03L27T4

Part No NTD20N03L27T4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 20A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 20A (Ta)
Rds On (Max) @ Id, Vgs 27mOhm @ 10A, 5V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 18.9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 1260 pF @ 25 V
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NTD20
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649669-NTD20N03L27T4
Ultra Librarian 3D Model Ultra Librarian NTD20N03L27T4 CAD Model

Description

The NTD20N03L27T4 from ON Semiconductor is a high-performance Power MOSFET designed for a wide range of applications that require efficient power management. This component is part of ON Semiconductor's portfolio of energy-efficient devices, engineered to meet the increasing demand for lower energy consumption in modern electronic systems.

Key Features

  • Low RDS(on): The device features a very low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is used.
  • High Current Capability: With a continuous drain current of 20 A, the NTD20N03L27T4 can handle high current loads, making it suitable for power-intensive applications.
  • Power Dissipation: The device can dissipate up to 2.5 W of power, ensuring reliable operation even under high power conditions.
  • Logic Level Gate Drive: It can be driven directly from a microcontroller or logic circuit, simplifying the driving circuitry required for switching applications.

Applications

The NTD20N03L27T4 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Battery powered devices
  • Motor control circuits
  • Switching regulators
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NTD20N03L27T4 is built to meet rigorous standards, ensuring reliable performance in even the most demanding environments. With a temperature range from -55°C to 175°C, the NTD20N03L27T4 is designed to withstand extreme conditions, making it an ideal choice for automotive and industrial applications where reliability is critical.

Environmental Compliance

The NTD20N03L27T4 is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this MOSFET, designers can ensure their products meet current environmental regulations while minimizing the ecological footprint of their electronic designs.

With its robust design, high efficiency, and environmental compliance, the NTD20N03L27T4 from ON Semiconductor is a superior choice for designers looking to enhance the performance and sustainability of their power management systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5502 $57.7710
260+ $0.4515 $117.3900
400+ $0.4373 $174.9200
550+ $0.4232 $232.7600
710+ $0.4091 $290.4610
945+ $0.3668 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,370 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess