EN
  • EN
  • DE

NTD23N03R-001

Part No NTD23N03R-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 3.8A IPAK / Trans MOSFET N-CH 25V 4.5A 3-Pin(3+Tab) DPAK-SL Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 25V
Current - Continuous Drain (Id) @ 25°C 3.8A (Ta), 17.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 5V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 3.76nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 225pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.14W (Ta), 22.3W (Tc)
Rds On (Maximum) @ Id, Vgs 45 mOhm @ 6A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I-Pak
Package TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 790843-NTD23N03R-001
Popularity Medium
Supply and Demand Status Limited
Family Name NTD23N03
Introduction Date January 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NTD23N03R-001 CAD Model

Description

    

The NTD23N03R-001 is a state-of-the-art power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is specifically engineered to address the rigorous demands of power regulation applications. It is an ideal choice for a broad range of electronic devices, providing efficient power management with its robust design and superior electrical characteristics.

  

Key Features

  
        
  • Low RDS(on): The NTD23N03R-001 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power applications.
  •     
  • High Current Capacity: With its ability to handle high currents, this MOSFET is suitable for demanding applications requiring high power density.
  •     
  • Optimized Gate Charge: The device features an optimized gate charge that ensures fast switching performance, which is crucial for high-frequency power converters.
  •     
  • Robust Thermal Performance: The MOSFET is designed with an excellent thermal performance in mind, ensuring reliability even under high operating temperatures.
  •     
  • Logic Level Gate Drive: It can be driven directly from logic-level voltage sources, simplifying the design of control circuits and reducing the overall system cost.
  •   
  

Applications

  

The NTD23N03R-001 is versatile and can be used in a variety of applications, including:

  
        
  • DC/DC Converters
  •     
  • Power Management for Computers and Peripherals
  •     
  • Automotive Systems
  •     
  • Motor Control Circuits
  •     
  • Switch Mode Power Supplies (SMPS)
  •   
  

Quality and Reliability

  

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTD23N03R-001 is no exception. It is built using robust manufacturing processes that ensure consistent performance and longevity. Customers can trust this MOSFET to deliver reliable operation over a wide range of environmental conditions.

  

Environmental Compliance

  

The NTD23N03R-001 is compliant with various environmental regulations, including RoHS and Pb-Free directives, making it a responsible choice for designers and manufacturers who are conscious about environmental impact.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess