EN
  • EN
  • DE

NTD250N65S3H

Part No NTD250N65S3H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, N-CHANNEL, SUPERFE  /  N-Channel 650 V 13A (Tc) 106W (Tc) Surface Mount D-PAK (TO-252)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series SuperFET® III
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 250mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id 4V @ 1.1mA
Gate Charge (Qg) (Max) @ Vgs 24 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1261 pF @ 400 V
Power Dissipation (Max) 106W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D-PAK (TO-252)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NTD250N65S3HTR,488-NTD250N65S3HCT,488-NTD250N65S3HDKR
Standard Package 2,500
Win Source Part Number 981129-NTD250N65S3H
Ultra Librarian 3D Model Ultra Librarian NTD250N65S3H CAD Model

Description

ON Semiconductor NTD250N65S3H: High-Performance Power MOSFET

The NTD250N65S3H by ON Semiconductor is a cutting-edge power MOSFET designed to meet the demanding requirements of high-power applications. This device is part of ON Semiconductor's high-performance power solutions, offering exceptional efficiency and reliability for a wide range of applications including power supplies, converters, and motor drives.

Featuring a robust and durable design, the NTD250N65S3H boasts a 650V drain-to-source voltage (V<sub>DS), making it well-suited for high-voltage operations. The MOSFET comes with a low on-state resistance (R<sub>DS(on)) of just 0.190 ohms, which minimizes conduction losses and enhances overall performance.

The device's high continuous drain current (I<sub>D) of 110A at 25°C ensures that it can handle significant power without overheating, thanks to its superior thermal management capabilities. Additionally, the NTD250N65S3H features a low gate charge (Q<sub>G) and capacitance (C<sub>iss), which translates to faster switching speeds, thus reducing switching losses and improving efficiency in high-frequency applications.

ON Semiconductor has engineered the NTD250N65S3H with a single-pulse avalanche energy rating (E<sub>AS), providing robustness against stress and enhancing device longevity. This MOSFET is also characterized by a low intrinsic capacitance, which further contributes to its fast switching capabilities.

The NTD250N65S3H comes in a TO-3P package, which is known for its excellent power dissipation properties. This package allows for efficient thermal management, ensuring that the MOSFET operates within its specified temperature range even under high load conditions.

In summary, the NTD250N65S3H from ON Semiconductor is an outstanding solution for designers looking to improve power efficiency and reliability in their high-voltage, high-power applications. With its impressive electrical characteristics and robust package design, this power MOSFET is poised to deliver top-notch performance and durability.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8760 $52.5600
140+ $0.7187 $100.6180
220+ $0.6963 $153.1860
300+ $0.6738 $202.1400
385+ $0.6514 $250.7890
515+ $0.5840 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess