EN
  • EN
  • DE
  • IT

NTD25P03LG

Part No NTD25P03LG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 25A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 25A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 20nC @ 5V
Max Input Capacitance 1260pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 75W (Tj)
Maximum Rds On at Id,Vgs 80 mOhm @ 25A, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 060597-NTD25P03LG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian NTD25P03LG CAD Model

Description

ON Semiconductor NTD25P03LG Power MOSFET

The NTD25P03LG is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This robust transistor is designed to meet a wide range of power management tasks, making it an essential component for modern electronic systems. Its features are tailored to provide efficient power conversion and switching with high reliability.

Robust Electrical Characteristics

The NTD25P03LG boasts impressive electrical characteristics that ensure its performance in various applications. It is a P-Channel MOSFET with a drain-to-source voltage (V<sub>DS) of -30V and a continuous drain current (I<sub>D) of -25A. This allows for substantial current handling capability in a compact form factor. The device also features a low on-state resistance (R<sub>DS(on)) of 70 mΩ at a gate drive of -10V, which translates to reduced power losses and improved efficiency in operation.

Thermal and Mechanical Design

Constructed with an advanced PowerTrench process, the NTD25P03LG is optimized for low gate charge (Q<sub>G), which minimizes switching losses. The device is housed in a Pb-free, RoHS compliant, and 100% matte tin lead finish. The surface mount DPAK (TO-252) package is designed for efficient thermal management and space-saving on the PCB, making it suitable for various power-intensive applications.

Applications

With its high current capability and energy-efficient design, the NTD25P03LG is ideal for a range of applications, including:

  • Power supply converters
  • Motor drives
  • DC-DC converters
  • Battery management systems
  • Switch mode power supplies (SMPS)

Protection Features

The device includes built-in protection features such as temperature compensation and a thermal shutdown mechanism to ensure safe operation under a variety of conditions. This enhances system reliability and extends the lifespan of the product.

Conclusion

The NTD25P03LG Power MOSFET from ON Semiconductor is a testament to the company's commitment to providing high-quality, efficient, and reliable components for the electronics industry. Whether for computing, consumer electronics, or industrial applications, this MOSFET stands out as a versatile and robust choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1807 $56.0170
760+ $0.1483 $112.7080
1,170+ $0.1437 $168.1290
1,615+ $0.1390 $224.4850
2,085+ $0.1344 $280.2240
2,790+ $0.1205 $336.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess