EN
  • EN
  • DE

NTD3055-150-1

Part No NTD3055-150-1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHAN 9A 60V DPAK STR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Base Product Number NTD30
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ONSONSNTD3055-150-1,=NTD3055-150,2156-NTD3055-150-1-ON
Standard Package 75
Win Source Part Number 1324313-NTD3055-150-1
Ultra Librarian 3D Model Ultra Librarian NTD3055-150-1 CAD Model

Description

The NTD3055-150-1 is a robust N-channel, logic level, Power MOSFET designed and manufactured by ON Semiconductor. This high-performance MOSFET is tailored for a variety of applications, including power management, load switching, and motor control in both industrial and consumer sectors. With its logic level gate drive, the NTD3055-150-1 can be directly driven from low-power microcontrollers and other logic devices, simplifying circuit design and reducing overall system cost.

Boasting a drain-to-source voltage (V<sub>DS) of 60V, the NTD3055-150-1 is capable of handling moderate voltage levels while providing a continuous drain current (I<sub>D) of up to 4A. This ensures reliable performance for a wide range of load conditions. Its low on-resistance (R<sub>DS(on)) minimizes power losses and improves efficiency, which is crucial for power-sensitive applications.

The device is housed in a TO-251 (IPAK) package, which offers a compact form factor while still providing excellent thermal performance. The NTD3055-150-1's package is designed to optimize the balance between power density and ease of manufacturing, making it a versatile choice for both high-volume production and prototyping.

ON Semiconductor has equipped the NTD3055-150-1 with several protective features to ensure long-term reliability. These include a built-in zener diode for electrostatic discharge (ESD) protection and a maximum junction temperature of 175°C for operation in high-temperature environments. The MOSFET also has a low threshold voltage, which reduces the energy needed to turn the device on and off, further enhancing its efficiency.

In summary, the NTD3055-150-1 from ON Semiconductor is a high-quality, logic level Power MOSFET that offers excellent performance in a wide range of applications. Its low on-resistance, high current capability, and protective features make it a reliable and efficient choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess