EN
  • EN
  • DE

NTD4804N-35G

Part No NTD4804N-35G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 14.5A/124A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 14.5A (Ta), 124A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Rds On (Max) @ Id, Vgs 4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 40 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4490 pF @ 12 V
Power Dissipation (Max) 1.43W (Ta), 107W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package I-PAK
Package / Case TO-251-3 Stub Leads, IPak
Base Product Number NTD48
Standard Package 75 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649702-NTD4804N-35G
Ultra Librarian 3D Model Ultra Librarian NTD4804N-35G CAD Model

Description

The NTD4804N-35G from ON Semiconductor is a 30 V, 117 A N-channel MOSFET in a DPAK/IPAK package. It is a high-performance MOSFET with a low on-resistance of 4 mΩ and a fast switching speed. The NTD4804N-35G is ideal for a wide range of applications, including motor control, power supplies, and battery management systems.

Here is a more detailed description of the NTD4804N-35G, with a focus on its key features and benefits:

High current handling capability: The NTD4804N-35G is capable of handling a continuous drain current of 117 A, making it ideal for high-power applications. Low on-resistance: The NTD4804N-35G has a low on-resistance of 4 mΩ, which minimizes power dissipation and improves efficiency. Fast switching speed: The NTD4804N-35G has a fast switching speed, making it ideal for high-frequency applications. Wide operating temperature range: The NTD4804N-35G has a wide operating temperature range of -55 °C to +175 °C, making it suitable for a variety of environments. Robustness: The NTD4804N-35G is a robust device that is resistant to ESD and avalanche breakdown. The NTD4804N-35G is a popular choice for a wide range of applications, including:

Motor control: The NTD4804N-35G is ideal for motor control applications due to its high current handling capability and fast switching speed. Power supplies: The NTD4804N-35G can be used in a variety of power supply applications, such as switching power supplies and battery chargers. Battery management systems: The NTD4804N-35G can be used in battery management systems to protect the battery from overcurrent and overvoltage conditions. Overall, the NTD4804N-35G is a high-performance MOSFET with a wide range of features and benefits. It is an ideal choice for a variety of applications, including motor control, power supplies, and battery management systems.

Here are some additional details about the NTD4804N-35G:

Package: DPAK/IPAK Gate threshold voltage: 2.5 V Drain-to-source breakdown voltage: 30 V Continuous drain current: 117 A On-resistance: 4 mΩ Power dissipation: 2.5 W Operating temperature range: -55 °C to +175 °C Applications:

Motor control Power supplies Battery management systems Load switching Voltage regulators LED drivers Renewable energy systems Industrial automation Automotive electronics The NTD4804N-35G is a versatile and reliable MOSFET that is well-suited for a wide range of applications. It is a good choice for engineers who are looking for a high-performance MOSFET with a robust feature set.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess