EN
  • EN
  • DE

NTD4805N-35G

Part No NTD4805N-35G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12.6A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 12.7A (Ta), 95A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 48nC @ 11.5V
Max Input Capacitance 2865pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.41W (Ta), 79W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 1083792-NTD4805N-35G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4805N-35G CAD Model

Description

The ON Semiconductor NTD4805N-35G is a high-performance Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This N-Channel MOSFET is part of ON Semiconductor's renowned portfolio of energy-efficient devices, offering designers a robust transistor capable of handling high power and thermal stresses.

Key Features

  • Low R<sub>DS(on): The device features an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency, especially in applications where high current flow is necessary.
  • High Current Capacity: With a continuous drain current of 48A, this MOSFET can handle significant power, making it suitable for high-power switching applications.
  • High Performance: The NTD4805N-35G is designed to deliver high-speed switching performance, which is crucial for reducing switching losses and improving the performance of power supply circuits.
  • Robust Thermal Management: The MOSFET is encapsulated in a TO-252 (DPAK) package, which is known for its excellent thermal characteristics, ensuring the device operates within safe temperature ranges under high load conditions.

Applications

The versatility of the NTD4805N-35G MOSFET allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Switching Regulators
  • Automotive Applications
  • Power Supply Support

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTD4805N-35G MOSFET is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications. Its robust design ensures a long operational life even under the most demanding conditions.

Environmental Compliance

Adhering to environmental standards, the NTD4805N-35G is a Pb-free, Halogen-free, and RoHS compliant component, reflecting ON Semiconductor's dedication to environmental sustainability and reducing the ecological impact of its products.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess