ON Semiconductor NTD4806NG Power MOSFET
The NTD4806NG is a high-performance Power MOSFET presented by ON Semiconductor, a leading supplier in the semiconductor industry known for its innovative and energy-efficient products. This Power MOSFET is designed to address the needs of a wide range of applications, including power management, automotive systems, and high-efficiency power conversion.
Key Features
- High Current Capacity: The NTD4806NG boasts a continuous drain current of 30A, making it suitable for high-power applications.
- Low On-Resistance: With a typical R<sub>DS(on) of just 7.5 mΩ, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
- High-Temperature Operation: It can operate at junction temperatures of up to 175°C, providing reliable performance even under extreme conditions.
- Logic Level Gate Drive: The device can be driven by logic-level voltages, which simplifies the gate drive circuitry and reduces power consumption.
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
30A
R<sub>DS(on)
7.5 mΩ
Power Dissipation (P<sub>D)
48W
Operating Temperature Range
-55°C to +175°C
Applications
The NTD4806NG is versatile and can be used in a variety of applications:
- DC/DC converters
- Motor drives
- Power supplies
- Battery management systems
- Automotive applications
With its robust design and high efficiency, the NTD4806NG from ON Semiconductor is an excellent choice for designers looking to improve power density and performance in their next-generation electronic systems. Its ability to handle high currents and operate at high temperatures makes it a reliable component for demanding environments.