EN
  • EN
  • DE

NTD4810N-35G

Part No NTD4810N-35G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 8.6A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Ta), 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 11nC @ 4.5V
Max Input Capacitance 1350pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.4W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 1083795-NTD4810N-35G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4810N-35G CAD Model

Description

ON Semiconductor NTD4810N-35G Power MOSFET

The NTD4810N-35G is a high-performance Power MOSFET produced by ON Semiconductor, a leading manufacturer in energy-efficient innovations. This semiconductor device is designed to cater to a broad range of applications, including but not limited to power management, switching regulators, and motor control systems. Its robust design and efficiency make it an ideal choice for engineers and designers looking to enhance system performance and reliability.

Key Features

  • Low R<sub>DS(on): The NTD4810N-35G boasts a low on-resistance, which translates to reduced conduction losses and improved power efficiency. This feature is particularly beneficial in applications where energy conservation is paramount.
  • High Current Capability: With the ability to handle a continuous drain current of up to 33A, this MOSFET can easily manage high current demands, making it suitable for power-intensive applications.
  • Enhanced Thermal Performance: The device's power package is optimized for superior thermal performance, ensuring reliability even under high temperature operating conditions.
  • Voltage Rating: It operates at a drain-to-source voltage (V<sub>DSS) of 30V, offering a good balance between breakdown voltage and low voltage operation for a variety of circuit designs.

Applications

  • DC/DC converters
  • Power supplies
  • Motor drives
  • Battery management systems
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor's NTD4810N-35G is built to meet high standards of quality and reliability. It is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances. The device is also supported by ON Semiconductor's extensive technical documentation, making integration into existing systems straightforward for engineers.

Whether for industrial, commercial, or consumer applications, the NTD4810N-35G from ON Semiconductor is a versatile and reliable component that delivers performance and efficiency. Its cutting-edge design and robust construction make it a go-to MOSFET for those who require a high-quality solution in power management and control applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3453 $58.7010
410+ $0.2834 $116.1940
635+ $0.2744 $174.2440
870+ $0.2657 $231.1590
1,125+ $0.2568 $288.9000
1,510+ $0.2302 $347.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess