The ON Semiconductor NTD4863NT4G is a high-performance Power MOSFET designed for a wide range of applications. This device is part of ON Semiconductor's renowned N-channel power MOSFETs, which are known for their efficiency and reliability in power management tasks.
Key Features
- Low R<sub>DS(on): This MOSFET offers a low on-resistance, which translates to reduced power losses and improved efficiency in electronic circuits.
- High Current Capability: With the ability to handle a continuous drain current of up to 30 A, the NTD4863NT4G is suitable for high-power applications.
- High Switching Speed: The fast switching speed of this MOSFET makes it ideal for switching applications, including power supplies and DC-DC converters.
- Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with a variety of microcontrollers and logic circuits.
Applications
The NTD4863NT4G is versatile and can be used in a variety of applications, including:
- Power management for consumer electronics
- DC/DC converters
- Motor control circuits
- Switching regulators
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30 V
Continuous Drain Current (I<sub>D)
30 A
Power Dissipation (P<sub>D)
48 W
Operating Temperature Range
-55°C to 150°C
Package and Quality
The NTD4863NT4G comes in a compact and robust surface-mount DPAK (TO-252) package that offers excellent thermal performance and is suitable for automated assembly processes. ON Semiconductor maintains rigorous quality standards, ensuring that this MOSFET meets the requirements for industrial and commercial grade applications.