EN
  • EN
  • DE

NTD4969N-35G

Part No NTD4969N-35G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 41A IPAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.4A (Ta), 41A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 9nC @ 4.5V
Max Input Capacitance 837pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.38W (Ta), 26.3W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 1083827-NTD4969N-35G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4969N-35G CAD Model

Description

The NTD4969N-35G is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, crafted to meet the demands of modern electronic applications requiring high power density, low on-resistance, and cost-effectiveness.

Key Features:

  • Low On-Resistance: The device features a low on-resistance of 8.7 mΩ (typical) at V<sub>GS = 10 V, which enhances its efficiency by minimizing conduction losses.
  • High Continuous Drain Current: It can support a high continuous drain current of up to 41 A, making it suitable for high current applications.
  • High Power Dissipation: With a power dissipation of 48 W, this MOSFET can handle significant power, enabling it to be used in power-intensive circuits.
  • Robust Thermal Performance: The NTD4969N-35G is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal performance and is ideal for compact designs.
  • Fast Switching Speed: Its fast switching speed makes it an excellent choice for high-frequency applications, such as switch-mode power supplies and DC-DC converters.

Applications:

The NTD4969N-35G is versatile and can be used in a wide range of applications, including:

  • Power Management in Portable Devices
  • DC/DC Converters
  • Motor Drives
  • Automotive Applications
  • Power Supplies

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The NTD4969N-35G is no exception, as it is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications.

Environmental Compliance:

The NTD4969N-35G is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess