EN
  • EN
  • DE

NTD85N02R-001

Part No NTD85N02R-001
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 12A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 12A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 17.7nC @ 5V
Max Input Capacitance 2050pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.25W (Ta), 78.1W (Tc)
Maximum Rds On at Id,Vgs 5.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1083861-NTD85N02R-001
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD85N02R-001 CAD Model

Description

Product Overview: NTD85N02R-001 from ON Semiconductor

The NTD85N02R-001 is a cutting-edge power MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This efficient and robust device is engineered to meet the high demands of modern electronic circuits, providing an optimal solution for power management applications.

Key Features

  • High Current Capability: The NTD85N02R-001 boasts a continuous drain current (I<sub>D) of 85 A, making it suitable for high-power applications.
  • Low R<sub>DS(on): With a low on-state resistance of just 2.5 mΩ, this MOSFET ensures minimal power loss and improved efficiency in your circuit.
  • High Performance: The device is characterized by its fast switching speed, which is crucial for reducing switching losses and enhancing performance in high-frequency applications.
  • Robust Thermal Management: The NTD85N02R-001 features an excellent thermal design, capable of handling significant power levels without overheating, thanks to its power dissipation of 125 W.

Applications

The versatility of the NTD85N02R-001 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Power supply systems
  • DC to DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NTD85N02R-001 is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. It is designed to not only meet but exceed the requirements of industrial and automotive-grade specifications.

Environmental Compliance

The NTD85N02R-001 is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful materials and is environmentally friendly. This commitment to sustainability reflects ON Semiconductor's dedication to responsible manufacturing practices.

Whether you are designing power supplies, motor controls, or any other application requiring a high-performance MOSFET, the NTD85N02R-001 from ON Semiconductor is an excellent choice that combines efficiency, reliability, and environmental responsibility.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess