EN
  • EN
  • DE

NTGD3133PT1G

Part No NTGD3133PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 1.6A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.6A
Maximum Rds On at Id,Vgs 145 mOhm @ 2.2A, 4.5V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 5.5nC @ 4.5V
Max Input Capacitance 400pF @ 10V
Maximum Power Dissipation 560mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 060635-NTGD3133PT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTGD3133PT1G CAD Model

Description

Product Overview: NTGD3133PT1G

The NTGD3133PT1G is a cutting-edge power MOSFET device manufactured by ON Semiconductor, a leading name in energy-efficient innovations. This product is designed to cater to a wide range of applications, including but not limited to power management, switching circuits, and motor control in both industrial and consumer electronics.

Key Features

  • Low On-Resistance: The NTGD3133PT1G boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this device ensures minimal delay times, making it ideal for high-frequency circuits.
  • Dual P-Channel MOSFET: This product features a dual P-Channel configuration, which allows for compact designs and simplified circuit topologies.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is employed in this MOSFET to deliver optimized performance by minimizing on-state resistance and reducing gate charge.
  • ESD Protection: The device includes built-in ESD protection, safeguarding the MOSFET against electrostatic discharge events and enhancing its reliability.

Applications

  • DC/DC Converters
  • Power Management Functions
  • Load Switches
  • Battery Management Systems
  • Motor Control Modules

Product Specifications

The NTGD3133PT1G operates with a continuous drain current of up to 3.1 A and a power dissipation of 1.25 W. It is designed to work within a threshold voltage range of 0.45 V to 1.0 V, ensuring compatibility with various control logic levels. The device is housed in a compact, surface-mount package, which is RoHS compliant and designed for optimal thermal performance.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NTGD3133PT1G is fully compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring that it does not contain any of the restricted materials commonly used in electronic equipment.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3366 $58.6928
20+ $6.0199 $120.3980
30+ $5.8328 $174.9840
41+ $5.6445 $231.4245
53+ $5.4562 $289.1786
71+ $4.8914 $347.2894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess