Product Overview: NTGS3446T1 MOSFET from ON Semiconductor
The NTGS3446T1 is a high-performance, small-signal MOSFET brought to you by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions. This P-Channel MOSFET is designed to meet the rigorous demands of modern electronic applications, providing a combination of low on-resistance and high-switching performance.
Key Features
- Device Type: P-Channel MOSFET
- Package: Small SOT-23 (TO-236) surface mount package for compact design
- Drain-Source Voltage (VDS): -20V, providing a good balance between performance and robustness
- Continuous Drain Current (ID): -3.7 A, delivering significant current for a wide range of applications
- RDS(on): Very low at 70 mΩ at VGS = -4.5V, minimizing power losses and improving efficiency
- Gate Threshold Voltage (VGS(th)): -0.45V to -1.0V, ensuring low-voltage operation
Applications
The NTGS3446T1 is versatile and can be used in a variety of applications, including:
- Power Management
- Load Switch
- Battery Protection
- DC/DC Converters
- Portable Devices
Quality and Reliability
ON Semiconductor is committed to the highest quality and reliability standards. The NTGS3446T1 is no exception, providing reliable operation over a wide temperature range and featuring robust terminal connections for long-term durability.
Environmental Compliance
The NTGS3446T1 MOSFET complies with environmental standards, including RoHS and Halogen-Free certifications, ensuring an eco-friendly product that aligns with global sustainability initiatives.
Conclusion
Whether you're designing power management systems, portable electronics, or any application requiring a high-efficiency P-Channel MOSFET, the NTGS3446T1 from ON Semiconductor is an excellent choice. Its small footprint, low on-resistance, and high-switching performance make it a valuable component in any electronic designer's toolkit.