EN
  • EN
  • DE

NTH4L014N120M3P

Part No NTH4L014N120M3P
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SIC MOSFET 1200 V 14 MOHM M3P SE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001010-NTH4L014N120M3P
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Current - Continuous Drain (Id) @ 25°C 127A (Tc)
Drain to Source Voltage (Vdss) 1200 V
Drive Voltage (Max Rds On, Min Rds On) 15V, 18V
Ultra Librarian 3D Model Ultra Librarian NTH4L014N120M3P CAD Model

Description

ON Semiconductor NTH4L014N120M3P: A High-Efficiency MOSFET

The ON Semiconductor NTH4L014N120M3P is a cutting-edge N-channel power MOSFET that offers an outstanding balance of efficiency and performance for a wide range of applications. This device is part of ON Semiconductor's high-performance MOSFET portfolio, designed to meet the rigorous demands of modern electronic circuits.

Key Features

  • Low On-Resistance: The NTH4L014N120M3P boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency, making it an ideal choice for power-intensive applications.
  • High Switching Speed: This MOSFET is engineered for high-speed switching applications. Its fast switching capabilities ensure minimal power loss and heat generation during operation.
  • Enhanced Thermal Performance: With an optimized package design, the NTH4L014N120M3P offers superior thermal performance, ensuring reliability even under high-temperature operating conditions.
  • Robust Gate Oxide: The device features a robust gate oxide that can withstand high voltage levels, offering improved reliability and a longer lifespan.
  • High Current Capacity: It is capable of handling high currents, making it suitable for heavy-duty power applications.

Applications

The ON Semiconductor NTH4L014N120M3P is versatile and can be used in a myriad of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Solutions
  • Automotive Electronics
  • Renewable Energy Systems

Technical Specifications

The NTH4L014N120M3P operates with a drain-source voltage (V<sub>DS) of 120V, which is suitable for various mid to high-voltage applications. The continuous drain current (I<sub>D) is rated at a robust level, ensuring that the device can handle significant power throughput without degradation.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The NTH4L014N120M3P is compliant with RoHS and Halogen-Free standards, making it a responsible choice for manufacturers looking to create sustainable and eco-friendly products.

In summary, the NTH4L014N120M3P from ON Semiconductor is a high-performance, efficient, and reliable MOSFET that is well-suited for a range of power applications where efficiency and thermal management are critical.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6140 $71.2280
4+ $29.2218 $116.8872
6+ $28.3086 $169.8516
8+ $27.3954 $219.1632
10+ $26.4822 $264.8220
13+ $23.7427 $308.6551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess