EN
  • EN
  • DE

NTH4L080N120SC1

Part No NTH4L080N120SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 29A TO247-4  /  N-Channel 1200 V 29A (Tc) 170W (Tc) Through Hole TO-247-4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 110mOhm @ 20A, 20V
Vgs(th) (Max) @ Id 4.3V @ 5mA
Gate Charge (Qg) (Max) @ Vgs 56 nC @ 20 V
Vgs (Max) +25V, -15V
Input Capacitance (Ciss) (Max) @ Vds 1670 pF @ 800 V
Power Dissipation (Max) 170W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4L
Package / Case TO-247-4
Base Product Number NTH4L080
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NTH4L080N120SC1
Standard Package 30
Win Source Part Number 1022276-NTH4L080N120SC1
Ultra Librarian 3D Model Ultra Librarian NTH4L080N120SC1 CAD Model

Description

The NTH4L080N120SC1 is a state-of-the-art Silicon Carbide (SiC) MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance power MOSFET is designed to meet the demanding requirements of high-power applications where efficiency and robustness are paramount.

Key Features

  • Material: The device is built with Silicon Carbide, a semiconductor material known for its ability to support high voltages and high temperatures, making it ideal for power-intensive applications.
  • Breakdown Voltage: It boasts a drain-to-source breakdown voltage of 1200V, providing a wide safety margin for applications that experience high voltage spikes.
  • Low On-Resistance: With an on-resistance of only 80mΩ, this MOSFET ensures minimal power loss during operation, enhancing overall system efficiency.
  • High-Speed Switching: The NTH4L080N120SC1 is optimized for fast switching, reducing transition losses and improving performance in applications such as power inverters and converters.

Applications

ON Semiconductor's NTH4L080N120SC1 is versatile and can be used in a variety of applications, including but not limited to:

  • Electric Vehicle (EV) Inverters
  • Power Supply Units (PSUs)
  • Industrial Motor Drives
  • Renewable Energy Systems
  • High-Performance Computing

Reliability and Performance

The device's robust construction ensures long-term reliability, and its Silicon Carbide composition provides excellent thermal performance. The NTH4L080N120SC1 is engineered to reduce energy losses, increase power density, and extend the lifespan of the systems in which it is used. ON Semiconductor's commitment to quality means that this MOSFET meets the highest standards of performance and durability.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The NTH4L080N120SC1 is RoHS compliant, ensuring that it meets the latest environmental regulations and standards for hazardous substances.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess