EN
  • EN
  • DE

NTHD5902T1G

Part No NTHD5902T1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832938-NTHD5902T1G
Ultra Librarian 3D Model Ultra Librarian NTHD5902T1G CAD Model

Description

ON Semiconductor NTHD5902T1G Dual N-Channel Power MOSFET

The ON Semiconductor NTHD5902T1G is a high-performance, dual N-Channel Power MOSFET designed to deliver efficient power management and switching capabilities for a wide range of applications. It is housed in a compact, lead-free, halogen-free, and RoHS-compliant package, which makes it an environmentally friendly choice for modern electronic devices.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High Current Capability: With the ability to handle a continuous drain current (I<sub>D) at elevated temperatures, the NTHD5902T1G is suitable for high-power applications.
  • Dual N-Channel Configuration: The dual N-Channel MOSFET design allows for compact circuit designs by integrating two transistors in one package, saving space on the PCB.
  • Low Threshold Voltage: A low gate threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be driven at lower voltages, making it compatible with low-voltage logic signals.
  • Fast Switching Speed: The device is engineered for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • Thermal Management: Superior thermal characteristics enable the device to operate reliably over a broad temperature range, ensuring stability and longevity.

Applications

The NTHD5902T1G is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor control systems
  • Battery management systems
  • Load switching
  • Portable electronic devices

Product Specifications

The NTHD5902T1G boasts impressive electrical specifications that cater to demanding power requirements:

  • Drain-to-Source Voltage (V<sub>DSS): 20V
  • Continuous Drain Current (I<sub>D): 3.5A
  • Power Dissipation (P<sub>D): 1.25W
  • Operating Temperature Range: -55°C to 150°C

With its robust design and advanced features, the ON Semiconductor NTHD5902T1G is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess