EN
  • EN
  • DE

NTHD5904NT1G

Part No NTHD5904NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 2.5A CHIPFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 465pF @ 16V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 640mW (Ta)
Maximum Rds On at Id,Vgs 65 mOhm @ 3.3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ChipFET
Dimension 8-SMD, Flat Lead
Win Source Part Number 101450-NTHD5904NT1G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian NTHD5904NT1G CAD Model

Description

The ON Semiconductor NTHD5904NT1G is a state-of-the-art dual P-Channel Power MOSFET that is designed to deliver high performance and reliability for a wide range of applications. This Power MOSFET is an ideal choice for power management tasks where efficiency and compact design are critical.

Key Features:

  • Device Type: Dual P-Channel Power MOSFET
  • Package: Lead-Free, RoHS Compliant, 6-Lead TSOP
  • Drain-to-Source Voltage (V<sub>DS): -30 V
  • Continuous Drain Current (I<sub>D): -8 A
  • Power Dissipation (P<sub>D): 2.5 W
  • R<sub>DS(on): Very Low On-Resistance, typically 24 mΩ at V<sub>GS = -10 V
  • Gate Charge (Q<sub>g): Reduced Total Gate Charge for improved efficiency
  • Temperature Range: Operates across a broad temperature range from -55°C to 150°C

Benefits:

  • Energy Efficiency: With its low on-resistance and reduced gate charge, the NTHD5904NT1G ensures minimal power loss, thereby enhancing energy efficiency in your circuit designs.
  • Compact Design: The small footprint of the 6-Lead TSOP package allows for a more compact design, making it suitable for space-constrained applications.
  • Thermal Performance: Excellent thermal performance is guaranteed, thanks to the device's ability to operate over a wide temperature range, ensuring reliability under varying environmental conditions.
  • Compliance: As a lead-free and RoHS compliant component, the NTHD5904NT1G meets environmental standards, reducing the ecological footprint of your products.

Applications:

The NTHD5904NT1G is versatile and can be used in various applications, including:

  • Power Supply Circuits
  • Battery Management Systems
  • DC/DC Converters
  • Load Switches
  • Portable Devices
  • Motor Control Systems

This ON Semiconductor product is designed to meet the demands of modern electronic systems, providing a combination of performance, efficiency, and reliability that is hard to match. Whether you are designing consumer electronics or industrial power management systems, the NTHD5904NT1G is an excellent choice for your P-Channel MOSFET needs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9790 $59.6850
36+ $3.2652 $117.5472
55+ $3.1624 $173.9320
76+ $3.0608 $232.6208
98+ $2.9591 $289.9918
131+ $2.6530 $347.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess