EN
  • EN
  • DE

NTLLD4901NFTWG

Part No NTLLD4901NFTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 5.5A/6.3A WDFN8 / Trans MOSFET N-CH 30V 11A/13A 8-Pin WDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 5.5A, 6.3A
Rds On (Maximum) @ Id, Vgs 17.4 mOhm @ 9A, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 12nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 605pF @ 15V
Power - Max 800mW, 810mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerWDFN
Manufacturer Package 8-WDFN (3x3)
Win Source Part Number 790851-NTLLD4901NFTWG
Popularity Medium
Supply and Demand Status Balance
Family Name NTLLD4901NF
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian NTLLD4901NFTWG CAD Model

Description

ON Semiconductor NTLLD4901NFTWG Overview

The ON Semiconductor NTLLD4901NFTWG is a cutting-edge, dual N-Channel Power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is an ideal choice for compact and power-sensitive designs, thanks to its small footprint and low on-resistance.

Key Features

  • Low On-Resistance: The NTLLD4901NFTWG features an incredibly low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • Dual N-Channel Configuration: Its dual N-channel configuration enables the design of more compact circuits by integrating two independent MOSFETs into a single package, saving space on the PCB.
  • High Power and Current Handling: With the capability to handle high levels of power and current, this MOSFET is suitable for demanding applications that require robust power management.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily driven at lower gate voltages, making it compatible with low-voltage logic and reducing power consumption.

Applications

The versatility of the NTLLD4901NFTWG MOSFET makes it an excellent choice for a variety of applications, including but not limited to:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switch applications
  • Portable electronic devices

Technical Specifications

The NTLLD4901NFTWG boasts impressive technical specifications that ensure reliable performance in various electronic designs. It features a continuous drain current (ID) at 25°C of up to 3.6 A, a power dissipation (PD) of 1.25 W, and a maximum operating temperature range from -55°C to 150°C. The device is housed in a compact WDFN6 package, which is optimized for minimal footprint and low thermal resistance.

Whether you're designing power-efficient portable devices or robust power management systems, the ON Semiconductor NTLLD4901NFTWG is a superb choice that offers reliability, efficiency, and space-saving benefits.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5190 $51.9000
235+ $0.4259 $100.0865
365+ $0.4126 $150.5990
505+ $0.3993 $201.6465
650+ $0.3860 $250.9000
870+ $0.3461 $301.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,968 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess