EN
  • EN
  • DE

PDTC143ZS

Part No PDTC143ZS
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description NPN resistor-equipped transistors; R1 = 4.7 kW, R2 = 47 kW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236706-PDTC143ZS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDTC143ZS CAD Model

Description

The PDTC143ZS is a high-quality digital transistor from NXP Semiconductors, a renowned leader in the semiconductor industry. This product is a part of NXP's extensive range of bipolar transistors designed for various applications that require switching and amplification functionalities. The PDTC143ZS is particularly well-suited for use in digital and switching applications, offering reliable performance and efficiency.

Key Features

  • Transistor Type: The PDTC143ZS is an NPN resistor-equipped transistor, also known as a digital transistor. It includes built-in bias resistors that simplify circuit design and reduce component count.
  • Configuration: It comes in a surface-mounted SOT416 (SC-75) package, making it ideal for compact PCB layouts and space-constrained applications.
  • Current Handling: This transistor can handle a continuous collector current of up to 100 mA, making it suitable for controlling small loads or for signal processing.
  • Voltage Ratings: It supports a maximum collector-emitter voltage of 50 V and a maximum emitter-base voltage of 10 V, providing a good margin for various electronic designs.
  • Power Dissipation: The PDTC143ZS is capable of dissipating up to 200 mW of power, ensuring stable operation under typical conditions.
  • Resistor Ratios: The built-in resistor ratio is precisely controlled, offering consistent performance across different units and reducing the need for external components.

Applications

The versatility of the PDTC143ZS allows it to be used in a wide array of applications. It is commonly found in:

  • Logic level shifting circuits
  • Driver circuits for LEDs and relays
  • Interface circuits between different voltage domains
  • Inverter circuits
  • Signal processing

Quality and Reliability

NXP Semiconductors ensures that the PDTC143ZS meets the highest standards of quality and reliability. Each transistor is rigorously tested to guarantee optimal performance in your electronic designs. With its robust construction and proven design, the PDTC143ZS is an excellent choice for engineers and designers looking for a dependable and efficient transistor solution.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess