EN
  • EN
  • DE

NTMC083NP10M5L

Part No NTMC083NP10M5L
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description NTMC083NP10M5L / Mosfet Array 100V 2.9A (Ta), 4.1A (Tc), 2.4A (Ta), 3.3A (Tc) 1.6W (Ta), 3.1W (Tc) Surface Mount 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 2.9A (Ta) , 4.1A (Tc) , 2.4A (Ta) , 3.3A (Tc)
Rds On (Max) @ Id, Vgs 83mOhm @ 1.5A, 10V, 131mOhm @ 1.5A, 10V
Gate Charge (Qg) (Max) @ Vgs 5nC @ 10V, 8.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 222pF @ 50V, 525pF @ 50V
Power - Max 1.6W (Ta) , 3.1W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NTMC083
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1339644-NTMC083NP10M5L
Ultra Librarian 3D Model Ultra Librarian NTMC083NP10M5L CAD Model

Description

ON Semiconductor NTMC083NP10M5L - High-Performance MOSFET

The ON Semiconductor NTMC083NP10M5L is a state-of-the-art N-channel Power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This advanced power management component is a perfect choice for designers looking to enhance their system's power density and energy savings while maintaining robustness and reliability.

Key Features

  • Low On-Resistance: The NTMC083NP10M5L boasts an exceptionally low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capacity: With a continuous drain current (I<sub>D) rating, this MOSFET is capable of handling high current loads, making it suitable for demanding power applications.
  • Optimized Gate Charge: The device features an optimized gate charge (Q<sub>g), which minimizes switching losses and enables faster switching speeds, beneficial in high-frequency power switching applications.
  • Advanced Packaging: Encased in a compact 5 mm x 6 mm PowerPAK® SO-8 package, the NTMC083NP10M5L provides excellent thermal performance and is easy to integrate into various circuit designs.

Applications

The NTMC083NP10M5L is versatile and can be used in a range of applications that require high efficiency and power density, such as:

  • DC/DC Converters
  • Power Supplies for Servers and Telecom Equipment
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Power Tool Controls

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the NTMC083NP10M5L is no exception. With its robust thermal characteristics and high reliability, this MOSFET ensures stable operation even in harsh environments. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and sustainability.

In summary, the NTMC083NP10M5L from ON Semiconductor is an ideal choice for design engineers looking for a high-performance, efficient, and reliable power management solution for their next project.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1415
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess