EN
  • EN
  • DE

NTMD3903R2G

Part No NTMD3903R2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832939-NTMD3903R2G
Ultra Librarian 3D Model Ultra Librarian NTMD3903R2G CAD Model

Description

The NTMD3903R2G is a high-performance, dual N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This MOSFET is engineered to deliver efficient power management and conversion for a wide range of applications, including computing, networking, and consumer electronics.

Key Features:

  • Device Type: Dual N-Channel Field Effect Transistor (MOSFET)
  • Package: Housed in a compact and surface-mountable SOIC-8 package, the NTMD3903R2G is designed for space-constrained applications.
  • Drain-to-Source Voltage (V<sub>DS): A maximum drain-to-source voltage of 30V, making it suitable for various low to medium voltage applications.
  • Continuous Drain Current (I<sub>D): The device can handle a continuous drain current of up to 3.7A at 25°C, ensuring reliable performance in high-current scenarios.
  • R<sub>DS(on): It features a low on-resistance of just 120 mΩ at V<sub>GS = 10V, which minimizes power losses and improves efficiency.
  • Gate Charge (Q<sub>g): The NTMD3903R2G boasts a low gate charge, facilitating faster switching speeds and reduced switching losses.

Applications:

The ON Semiconductor NTMD3903R2G is ideal for a variety of applications that require high efficiency and power density. Some of the typical applications include:

  • Power management circuits
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches

Advantages:

The NTMD3903R2G offers several advantages for designers and engineers. Its dual-channel configuration allows for design flexibility, while its low on-resistance and gate charge enhance overall system efficiency. The MOSFET's robust thermal performance ensures reliability even under high operating temperatures, making it a preferred choice for demanding applications.

With ON Semiconductor's commitment to quality, the NTMD3903R2G is a MOSFET that delivers both performance and reliability, ensuring that your electronic designs operate at their optimal potential.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess