EN
  • EN
  • DE
  • IT

NTMD4N03R2G

Part No NTMD4N03R2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 4A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 60 mOhm @ 4A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 400pF @ 20V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025797-NTMD4N03R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMD4N03R2G CAD Model

Description

ON Semiconductor NTMD4N03R2G - Power MOSFET Overview

The NTMD4N03R2G from ON Semiconductor is a high-performance Power MOSFET designed to meet a wide range of applications. This device is part of the N-channel MOSFET family and is known for its efficiency and reliability. It is commonly utilized in power management tasks within automotive, industrial, and consumer electronics sectors.

Key Features

  • Device Type: Power MOSFET
  • Channel Type: N-Channel
  • Drain-to-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 30A
  • Power Dissipation (P<sub>D): 48W
  • R<sub>DS(on): Very low on-resistance at 3.2 mOhms max
  • Package: Surface Mountable DPAK (TO-252) package for robust and compact design

Performance and Durability

The NTMD4N03R2G is engineered to deliver high-speed switching performance with low on-resistance, which significantly reduces power losses and improves overall efficiency. This makes it an ideal choice for power supply applications where energy conservation is critical. The robust thermal performance of the device ensures reliability even under high current conditions, contributing to its long operational lifespan.

Applications

This Power MOSFET is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)
  • Power Distribution Systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The NTMD4N03R2G complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances like lead, mercury, and cadmium. This compliance not only protects the environment but also ensures safety for end-users who handle electronic components.

Conclusion

The NTMD4N03R2G is a testament to ON Semiconductor's dedication to delivering high-quality, efficient, and reliable power solutions. Its superior performance, combined with environmental compliance, makes it a preferred choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
Infineon Technologies
Lowest to $1.0517
Toshiba Semiconductor and Storage
Lowest to $0.6108
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Lowest to $0.3089
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5282 $58.1020
230+ $0.4948 $113.8040
355+ $0.4781 $169.7255
505+ $0.4446 $224.5230
655+ $0.4280 $280.3400
820+ $0.4113 $337.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248,066 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess