EN
  • EN
  • DE

NTMFD4901NFT1G

Part No NTMFD4901NFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual), Schottky
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10.3A, 17.9A
Maximum Rds On at Id,Vgs 6.5 mOhm @ 10A, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 9.7nC @ 4.5V
Max Input Capacitance 1150pF @ 15V
Maximum Power Dissipation 1.1W, 1.2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical)
Win Source Part Number 138386-NTMFD4901NFT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NTMFD4901NF
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NTMFD4901NFT1G CAD Model

Description

The NTMFD4901NFT1G is a high-performance, dual N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is an integral component for a wide range of power management applications, including DC-DC converters, power supplies, and motor control systems.

Constructed with advanced PowerTrench® technology, the NTMFD4901NFT1G offers excellent on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which results in reduced conduction and switching losses, thereby enhancing the overall efficiency of the systems it is used in. This technology also provides improved thermal characteristics, leading to a more reliable operation even under high current conditions.

The device features two N-Channel MOSFETs in a compact, surface-mountable DFN6 package, which not only saves valuable board space but also simplifies the design and assembly process. With a continuous drain current (I<sub>D) of up to 6.3A and a drain-source voltage (V<sub>DSS) of 30V, this MOSFET is capable of handling moderate power levels while maintaining high efficiency.

The NTMFD4901NFT1G is also characterized by its low threshold voltage (V<sub>GS(th)), which ensures that the device can be driven at lower gate voltages, further reducing power consumption. Its fast switching speeds make it an excellent choice for applications requiring high-frequency operation.

Safety and reliability are paramount, and the NTMFD4901NFT1G does not disappoint. It includes robust protection features such as ESD protection and a maximum junction temperature (T<sub>J) of 150°C, ensuring that the device operates within safe parameters over its lifetime.

In summary, the NTMFD4901NFT1G from ON Semiconductor is a dual N-Channel Power MOSFET that offers a well-balanced combination of efficiency, power handling, and compactness, making it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1678 $52.0272
50+ $2.0280 $101.4000
77+ $1.9581 $150.7737
110+ $1.8182 $200.0020
143+ $1.7483 $250.0069
179+ $1.6783 $300.4157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess